Vishay Precision Group Schottky Diodes & Rectifiers SSA24-E3/61T

Description
Diode Schottky 40V 2A
Request a Quote Datasheet
Description
Diode Schottky 40V 2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 7103819 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7103819
Schottky Diodes & Rectifiers 7103819
Diode Schottky 40V 2A

Diode Schottky 40V 2A

Supplier's Site
Schottky Diodes & Rectifiers - 7103819P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7103819P
Schottky Diodes & Rectifiers 7103819P
Diode Schottky 40V 2A

Diode Schottky 40V 2A

Supplier's Site
Schottky Diodes & Rectifiers - 1777544 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1777544
Schottky Diodes & Rectifiers 1777544
Diode Schottky 40V 2A

Diode Schottky 40V 2A

Supplier's Site
Diodes, Rectifiers - Single - SSA24-E3/61T - 1102226-SSA24-E3/61T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SSA24-E3/61T
1102226-SSA24-E3/61T
Diodes, Rectifiers - Single - SSA24-E3/61T 1102226-SSA24-E3/61T
Manufacturer: Vishay Win Source Part Number: 1102226-SSA24-E3/61T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 490mV @ 2A Current - Reverse Leakage @ Vr: 200μA @ 40V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive, Commercial, Industrial

Manufacturer: Vishay
Win Source Part Number: 1102226-SSA24-E3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 490mV @ 2A
Current - Reverse Leakage @ Vr: 200μA @ 40V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive, Commercial, Industrial

Buy Now Datasheet
Single Diodes - SSA24-E3/61TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SSA24-E3/61TGITR-ND
Single Diodes SSA24-E3/61TGITR-ND
Diode Schottky 40V 2A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 2A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - SSA24-E3/61TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SSA24-E3/61TGICT-ND
Single Diodes SSA24-E3/61TGICT-ND
Diode Schottky 40V 2A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 2A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - SSA24-E3/61TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 2A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 2A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
SMD 2A 40V Diode and Rectifier - 280-SSA24-E3/61T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2A 40V Diode and Rectifier
280-SSA24-E3/61T
SMD 2A 40V Diode and Rectifier 280-SSA24-E3/61T
2A 40V Rectifier Diode, SMA, Surface Mount Product overview: SSA24-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSA24-E3/61T can be used for catalog matching and distributor lookup.

2A 40V Rectifier Diode, SMA, Surface Mount Product overview: SSA24-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSA24-E3/61T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SSA24-E3/61T
Schottky Diodes & Rectifiers SSA24-E3/61T
Schottky Diodes & Rectifiers 2.0 Amp 40 Volt

Schottky Diodes & Rectifiers 2.0 Amp 40 Volt

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - SSA24-E3/61T - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
SSA24-E3/61T
Diodes >> Schottky Barrier Diodes (SBD) SSA24-E3/61T
40V Single 450mV@2A 2A DO-214AC Schottky Barrier Diodes (SBD) ROHS

40V Single 450mV@2A 2A DO-214AC Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Single Diodes - SSA24-E3/61T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SSA24-E3/61T
Single Diodes SSA24-E3/61T
DIODE SCHOTTKY 40V 2A DO214AC

DIODE SCHOTTKY 40V 2A DO214AC

Supplier's Site Datasheet
Schottky Rectifier, 2A 40V Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay - 77K7957 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 2A 40V Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay
77K7957
Schottky Rectifier, 2A 40V Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay 77K7957
SCHOTTKY RECTIFIER, 2A 40V DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:420mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 2A 40V DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:420mV RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Rectifier, 2A 40V Do-214Ac; Repetitive Peak Reverse Voltage Vishay - 05R5877 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 2A 40V Do-214Ac; Repetitive Peak Reverse Voltage Vishay
05R5877
Schottky Rectifier, 2A 40V Do-214Ac; Repetitive Peak Reverse Voltage Vishay 05R5877
SCHOTTKY RECTIFIER, 2A 40V DO-214AC; Repetitive Peak Reverse Voltage:40V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:420mV; Product Range:SS Series RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 2A 40V DO-214AC; Repetitive Peak Reverse Voltage:40V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:420mV; Product Range:SS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SSA24-E3/61T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SSA24-E3/61T
Discrete Semiconductor Products - Diodes - Rectifiers SSA24-E3/61T
DIODE SCHOTTKY 40V 2A DO214AC

DIODE SCHOTTKY 40V 2A DO214AC

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 7103819 7103819P 1102226-SSA24-E3/61T SSA24-E3/61TGITR-ND 280-SSA24-E3/61T SSA24-E3/61T SSA24-E3/61T SSA24-E3/61T 77K7957 SSA24-E3/61T
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - SSA24-E3/61T Single Diodes SMD 2A 40V Diode and Rectifier Schottky Diodes & Rectifiers Diodes >> Schottky Barrier Diodes (SBD) Single Diodes Schottky Rectifier, 2A 40V Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Rectifier Configuration / Technology Schottky Schottky
Package Do-214ac (sma) DO-214AC SMA; DO-214AC (SMA) Tape and Reel SMA (DO-214AC) SMA; DO-214AC, SMA SMA; DO-214AC (SMA)
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Life Cycle Stage Active Active
VF 0.4900 volts 0.4500 volts 0.4900 volts 0.4200 volts 0.4900 volts
Unlock Full Specs
to access all available technical data