Vishay Intertechnology, Inc. Schottky 40V 5A Diode and Rectifier SSC54HE3/9AT

Description
DIODE SCHOTTKY 40V 5A DO214AB Product overview: SSC54HE3/9AT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSC54HE3/9AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 5A DO214AB Product overview: SSC54HE3/9AT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSC54HE3/9AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 5A Diode and Rectifier - 280-SSC54HE3/9AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 5A Diode and Rectifier
280-SSC54HE3/9AT
Schottky 40V 5A Diode and Rectifier 280-SSC54HE3/9AT
DIODE SCHOTTKY 40V 5A DO214AB Product overview: SSC54HE3/9AT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSC54HE3/9AT can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 5A DO214AB Product overview: SSC54HE3/9AT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSC54HE3/9AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SSC54HE3/9AT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SSC54HE3/9AT-ND
Single Diodes SSC54HE3/9AT-ND
Diode Schottky 40V 5A Surface Mount DO-214AB (SMC)

Diode Schottky 40V 5A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1142576-SSC54HE3/9AT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1142576-SSC54HE3/9AT
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1142576-SSC54HE3/9AT
Win Source Part Number: 1142576-SSC54HE3/9AT Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 490 mV @ 5 A Current - Reverse Leakage @ Vr: 500 µA @ 40 V Operating Temperature - Junction: -65°C ~ 150°C Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) Alternative Parts (Cross-Reference): SSC54-HE3/9AT; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SSC54 Product Status: Obsolete

Win Source Part Number: 1142576-SSC54HE3/9AT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 490 mV @ 5 A
Current - Reverse Leakage @ Vr: 500 µA @ 40 V
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Alternative Parts (Cross-Reference): SSC54-HE3/9AT;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SSC54
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SSC54HE3/9AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SSC54HE3/9AT
Discrete Semiconductor Products - Diodes - Rectifiers SSC54HE3/9AT
DIODE SCHOTTKY 40V 5A DO214AB

DIODE SCHOTTKY 40V 5A DO214AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-SSC54HE3/9AT SSC54HE3/9AT-ND 1142576-SSC54HE3/9AT SSC54HE3/9AT
Product Name Schottky 40V 5A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) DO-214AB, SMC
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N5802 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 2500 mA
trr 25 ns
View Details
B48-2 and B48-2T Series B484G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose quadruple Schottky diode - 1PS88SB48,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
7 suppliers
RF Diodes - BA595E6327HTSA1 - 116650-BA595E6327HTSA1 - Win Source Electronics
Specs
Configuration Single
Diode Type PIN - Single
Life Cycle Stage Declining; Not For New Designs
View Details
5 suppliers