Diode Schottky 30V 5A Surface Mount DO-214AB (SMC)
Diode Schottky 30V 5A Surface Mount DO-214AB (SMC)
Diode Schottky 30V 5A Surface Mount DO-214AB (SMC)
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 807591-SSC53L-E3/9AT
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 5A
Operating Temperature - Junction: -65°C ~ 150°C
Supplier Device Package: DO-214AB (SMC)
Manufacturer Package: DO-214AB, SMC
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 450mV at 5A
Current - Reverse Leakage at Vr: 700μA at 30V
Part Number Series: SSC53L
DIODE 5 A, 30 V, SILICON, RECTIFIER DIODE, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Rectifier Diode Product overview: SSC53L-E3/9AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5 A, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSC53L-E3/9AT can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 30V 5A DO214AB
SCHOTTKY RECTIFIER, 30V, 5A, DO-214AB; Repetitive Peak Reverse Voltage:30V; Average Forward Current:5A; Diode Configuration:Single
Schottky Diodes & Rectifiers 5.0 Amp 30 Volt 175A IFSM @ 8.3ms
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | SSC53L-E3/9ATGITR-ND | 807591-SSC53L-E3/9AT | 280-SSC53L-E3/9AT | SSC53L-E3/9AT | 78Y9550 | SSC53L-E3/9AT |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SSC53L-E3/9AT | 5 A 30 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 30V, 5A, Do-214Ab; Repetitive Peak Reverse Voltage Vishay | Schottky Diodes & Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | |||
| VF | 0.4500 volts | 0.4500 volts | 0.4500 volts | |||
| Package | Tape and Reel | DO-214AB (SMC) | SMC (DO-214AB) | |||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 5 amps |