Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - SS8PH10HM3_A/I SS8PH10HM3_A/I

Description
Manufacturer: Vishay Win Source Part Number: 897668-SS8PH10HM3_A/ I Series: Automotive, AEC-Q101 Features: Diode Schottky 100 V 8A Surface Mount TO-277A (SMPC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-277, 3-PowerDFN Package: Reel - TR Mounting: Surface Mount Family Name: SS8PH10 Categories: Discrete Semiconductor Products Case / Package: TO-277A (SMPC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 6500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.10.0080 Other Part Number: SS8PH10HM3_A/IGICT, SS8PH10HM3_A/IGIDKR, SS8PH10HM3_A/I-ND, SS8PH10HM3_A/IGITR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 897668-SS8PH10HM3_A/ I Series: Automotive, AEC-Q101 Features: Diode Schottky 100 V 8A Surface Mount TO-277A (SMPC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-277, 3-PowerDFN Package: Reel - TR Mounting: Surface Mount Family Name: SS8PH10 Categories: Discrete Semiconductor Products Case / Package: TO-277A (SMPC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 6500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.10.0080 Other Part Number: SS8PH10HM3_A/IGICT, SS8PH10HM3_A/IGIDKR, SS8PH10HM3_A/I-ND, SS8PH10HM3_A/IGITR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SS8PH10HM3_A/I - 897668-SS8PH10HM3_A/I - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS8PH10HM3_A/I
897668-SS8PH10HM3_A/I
Diodes, Rectifiers - Single - SS8PH10HM3_A/I 897668-SS8PH10HM3_A/I
Manufacturer: Vishay Win Source Part Number: 897668-SS8PH10HM3_A/ I Series: Automotive, AEC-Q101 Features: Diode Schottky 100 V 8A Surface Mount TO-277A (SMPC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-277, 3-PowerDFN Package: Reel - TR Mounting: Surface Mount Family Name: SS8PH10 Categories: Discrete Semiconductor Products Case / Package: TO-277A (SMPC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 6500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.10.0080 Other Part Number: SS8PH10HM3_A/IGICT, SS8PH10HM3_A/IGIDKR, SS8PH10HM3_A/I-ND, SS8PH10HM3_A/IGITR

Manufacturer: Vishay
Win Source Part Number: 897668-SS8PH10HM3_A/I
Series: Automotive, AEC-Q101
Features: Diode Schottky 100 V 8A Surface Mount TO-277A (SMPC)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-277, 3-PowerDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: SS8PH10
Categories: Discrete Semiconductor Products
Case / Package: TO-277A (SMPC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 6500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.10.0080
Other Part Number: SS8PH10HM3_A/IGICT, SS8PH10HM3_A/IGIDKR, SS8PH10HM3_A/I-ND, SS8PH10HM3_A/IGITR

Buy Now Datasheet
Single Diodes - SS8PH10HM3_A/IGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 8A Surface Mount TO-277A (SMPC)

Diode Schottky 100V 8A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS8PH10HM3_A/IGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 8A Surface Mount TO-277A (SMPC)

Diode Schottky 100V 8A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS8PH10HM3_A/IGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 8A Surface Mount TO-277A (SMPC)

Diode Schottky 100V 8A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Schottky 8A 100V 277A Diode and Rectifier - 280-SS8PH10HM3_A/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 8A 100V 277A Diode and Rectifier
280-SS8PH10HM3_A/I
Schottky 8A 100V 277A Diode and Rectifier 280-SS8PH10HM3_A/I
Rectifier Diode, Schottky, 1 Phase, 1 Element, 8A, 100V V(RRM), Silicon, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN Product overview: SS8PH10HM3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 8A, 100V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 100V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS8PH10HM3_A/I can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 8A, 100V V(RRM), Silicon, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN Product overview: SS8PH10HM3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 8A, 100V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 100V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS8PH10HM3_A/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS8PH10HM3_A/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS8PH10HM3_A/I
Discrete Semiconductor Products - Diodes - Rectifiers SS8PH10HM3_A/I
DIODE SCHOTTKY 100V 8A TO277A

DIODE SCHOTTKY 100V 8A TO277A

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS8PH10HM3_A/I
Schottky Diodes & Rectifiers SS8PH10HM3_A/I
Schottky Diodes & Rectifiers 8A 100V SM Schottky Rect

Schottky Diodes & Rectifiers 8A 100V SM Schottky Rect

Buy Now Datasheet
Single Diodes - SS8PH10HM3_A/I - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS8PH10HM3_A/I
Single Diodes SS8PH10HM3_A/I
DIODE SCHOTTKY 100V 8A TO277A

DIODE SCHOTTKY 100V 8A TO277A

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number 897668-SS8PH10HM3_A/I SS8PH10HM3_A/IGITR-ND 280-SS8PH10HM3_A/I SS8PH10HM3_A/I SS8PH10HM3_A/I SS8PH10HM3_A/I
Product Name Diodes, Rectifiers - Single - SS8PH10HM3_A/I Single Diodes Schottky 8A 100V 277A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes
Package TO-277A (SMPC) TO-277A-3 TO-277, 3-PowerDFN
Unlock Full Specs
to access all available technical data