DIODE SCHOTTKY 40V 5A SMBF Product overview: SS54BF-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS54BF-HF can be used for catalog matching and distributor lookup.
Diode Schottky 40V 5A Surface Mount SMBF
Win Source Part Number: 1096137-SS54BF-HF
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 5 A
Current - Reverse Leakage @ Vr: 1 mA @ 40 V
Capacitance @ Vr, F: 800pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-221AA, SMB Flat Leads
Supplier Device Package: SMBF
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Comchip Technology
Other Names: 641-SS54BF-HFDKR,641
Base Product Number: SS54
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes |
| Product Number | 280-SS54BF-HF | 641-SS54BF-HFTR-ND | 1096137-SS54BF-HF |
| Product Name | Schottky 40V 5A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single |
| Package | Tape & Reel (TR) | DO-221AA, SMB Flat Leads |