Vishay Intertechnology, Inc. Schottky 30V 4A Diode and Rectifier SSB43LHE3/5BT

Description
DIODE SCHOTTKY 30V 4A DO214AA Product overview: SSB43LHE3/5BT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSB43LHE3/5BT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 4A DO214AA Product overview: SSB43LHE3/5BT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSB43LHE3/5BT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 4A Diode and Rectifier - 280-SSB43LHE3/5BT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 4A Diode and Rectifier
280-SSB43LHE3/5BT
Schottky 30V 4A Diode and Rectifier 280-SSB43LHE3/5BT
DIODE SCHOTTKY 30V 4A DO214AA Product overview: SSB43LHE3/5BT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSB43LHE3/5BT can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 4A DO214AA Product overview: SSB43LHE3/5BT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSB43LHE3/5BT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SSB43LHE3/5BT - 042869-SSB43LHE3/5BT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SSB43LHE3/5BT
042869-SSB43LHE3/5BT
Diodes, Rectifiers - Single - SSB43LHE3/5BT 042869-SSB43LHE3/5BT
Manufacturer: Vishay Win Source Part Number: 042869-SSB43LHE3/5BT Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 450mV @ 4A Current - Reverse Leakage @ Vr: 600μA @ 30V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 042869-SSB43LHE3/5BT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 450mV @ 4A
Current - Reverse Leakage @ Vr: 600μA @ 30V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - SSB43LHE3/5BT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SSB43LHE3/5BT-ND
Single Diodes SSB43LHE3/5BT-ND
Diode Schottky 30V 4A Surface Mount DO-214AA (SMB)

Diode Schottky 30V 4A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SSB43LHE3/5BT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SSB43LHE3/5BT
Discrete Semiconductor Products - Diodes - Rectifiers SSB43LHE3/5BT
DIODE SCHOTTKY 30V 4A DO214AA

DIODE SCHOTTKY 30V 4A DO214AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 280-SSB43LHE3/5BT 042869-SSB43LHE3/5BT SSB43LHE3/5BT-ND SSB43LHE3/5BT
Product Name Schottky 30V 4A Diode and Rectifier Diodes, Rectifiers - Single - SSB43LHE3/5BT Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SMB; DO-214AA (SMB)
Unlock Full Specs
to access all available technical data