Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - SSA33L-M3/61T SSA33L-M3/61T

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 795433-SSA33L-M3/61T Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: DO-214AC, SMA Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 3A Current - Reverse Leakage @ Vr: 500μA @ 30V Operating Temperature - Junction: -65°C ~ 150°C Family Name: SSA33L Categories: Discrete Semiconductor Products Manufacturer Package: DO-214AC (SMA) Voltage - Forward (Vf) (Maximum) @ If: 450mV @ 3A Voltage - DC Reverse (Vr) (Maximum): 30V Alternative Parts (Cross-Reference): SSA33LHE3_A/H; SSA33LHE3/61T; SSA33LHE3/5AT; SK33A-LT-TP; Introduction Date: November 13, 2003 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 795433-SSA33L-M3/61T Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: DO-214AC, SMA Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 3A Current - Reverse Leakage @ Vr: 500μA @ 30V Operating Temperature - Junction: -65°C ~ 150°C Family Name: SSA33L Categories: Discrete Semiconductor Products Manufacturer Package: DO-214AC (SMA) Voltage - Forward (Vf) (Maximum) @ If: 450mV @ 3A Voltage - DC Reverse (Vr) (Maximum): 30V Alternative Parts (Cross-Reference): SSA33LHE3_A/H; SSA33LHE3/61T; SSA33LHE3/5AT; SK33A-LT-TP; Introduction Date: November 13, 2003 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SSA33L-M3/61T - 795433-SSA33L-M3/61T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SSA33L-M3/61T
795433-SSA33L-M3/61T
Diodes, Rectifiers - Single - SSA33L-M3/61T 795433-SSA33L-M3/61T
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 795433-SSA33L-M3/61T Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: DO-214AC, SMA Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 3A Current - Reverse Leakage @ Vr: 500μA @ 30V Operating Temperature - Junction: -65°C ~ 150°C Family Name: SSA33L Categories: Discrete Semiconductor Products Manufacturer Package: DO-214AC (SMA) Voltage - Forward (Vf) (Maximum) @ If: 450mV @ 3A Voltage - DC Reverse (Vr) (Maximum): 30V Alternative Parts (Cross-Reference): SSA33LHE3_A/H; SSA33LHE3/61T; SSA33LHE3/5AT; SK33A-LT-TP; Introduction Date: November 13, 2003 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 795433-SSA33L-M3/61T
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: DO-214AC, SMA
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 3A
Current - Reverse Leakage @ Vr: 500μA @ 30V
Operating Temperature - Junction: -65°C ~ 150°C
Family Name: SSA33L
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-214AC (SMA)
Voltage - Forward (Vf) (Maximum) @ If: 450mV @ 3A
Voltage - DC Reverse (Vr) (Maximum): 30V
Alternative Parts (Cross-Reference): SSA33LHE3_A/H; SSA33LHE3/61T; SSA33LHE3/5AT; SK33A-LT-TP;
Introduction Date: November 13, 2003
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - SSA33L-M3/61T-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SSA33L-M3/61T-ND
Single Diodes SSA33L-M3/61T-ND
Diode Schottky 30V 3A Surface Mount DO-214AC (SMA)

Diode Schottky 30V 3A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Schottky 30V 3A Diode and Rectifier - 280-SSA33L-M3/61T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 3A Diode and Rectifier
280-SSA33L-M3/61T
Schottky 30V 3A Diode and Rectifier 280-SSA33L-M3/61T
DIODE SCHOTTKY 30V 3A DO214AC Product overview: SSA33L-M3/61T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSA33L-M3/61T can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 3A DO214AC Product overview: SSA33L-M3/61T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSA33L-M3/61T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SSA33L-M3/61T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SSA33L-M3/61T
Discrete Semiconductor Products - Diodes - Rectifiers SSA33L-M3/61T
DIODE SCHOTTKY 30V 3A DO214AC

DIODE SCHOTTKY 30V 3A DO214AC

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SSA33L-M3/61T
Schottky Diodes & Rectifiers SSA33L-M3/61T
Schottky Diodes & Rectifiers 3A,30V,SM SCHOTTKY RECT

Schottky Diodes & Rectifiers 3A,30V,SM SCHOTTKY RECT

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 795433-SSA33L-M3/61T SSA33L-M3/61T-ND 280-SSA33L-M3/61T SSA33L-M3/61T SSA33L-M3/61T
Product Name Diodes, Rectifiers - Single - SSA33L-M3/61T Single Diodes Schottky 30V 3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
VF 0.4500 volts 0.4500 volts
Unlock Full Specs
to access all available technical data