Diode Schottky 40V 3A Surface Mount DO-214AC (SMA)
Diode Schottky 40V 3A Surface Mount DO-214AC (SMA)
Diode Schottky 40V 3A Surface Mount DO-214AC (SMA)
Manufacturer: Vishay Semiconductor Diodes Division
Manufacturer: Vishay
Win Source Part Number: 720548-SSA34HE3_A/H
Series: Automotive, AEC-Q101
Packaging: Reel - TR
Speed: Fast Recovery = 200mA (Io)
Package: DO-214AC, SMA
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 3A
Current - Reverse Leakage @ Vr: 200μA @ 40V
Operating Temperature - Junction: -65°C ~ 150°C
Family Name: SSA34
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: DO-214AC (SMA)
Voltage - Forward (Vf) (Maximum) @ If: 490mV @ 3A
Voltage - DC Reverse (Vr) (Maximum): 40V
Alternative Parts (Cross-Reference): B340AE-13; CD214A-B340R; SR24ET/R7;
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 40V V(RRM), Silicon, DO-214AC, SMA, 2 PIN Product overview: SSA34HE3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSA34HE3_A/H can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 40V 3A DO214AC
Schottky Diodes & Rectifiers 40 Volt 3.0 Amp 75 AMP IFSM
DIODE SCHOTTKY 40V 3A DO214AC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | SSA34HE3_A/HGITR-ND | 720548-SSA34HE3_A/H | 280-SSA34HE3_A/H | SSA34HE3_A/H | SSA34HE3_A/H | SSA34HE3_A/H |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SSA34HE3_A/H | Schottky 3A 40V Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | |||
| VF | 0.4900 volts | 0.4900 volts | 0.4900 volts | |||
| Package | Tape and Reel | SMA; DO-214AC, SMA | DO-214AC-2 |