Vishay Intertechnology, Inc. Single Diodes SS3P6-M3/85A

Description
Diode Schottky 60V 3A Surface Mount DO-220AA (SMP)
Request a Quote Datasheet
Description
Diode Schottky 60V 3A Surface Mount DO-220AA (SMP)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SS3P6-M3/85AGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS3P6-M3/85AGITR-ND
Single Diodes SS3P6-M3/85AGITR-ND
Diode Schottky 60V 3A Surface Mount DO-220AA (SMP)

Diode Schottky 60V 3A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - SS3P6-M3/85AGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS3P6-M3/85AGICT-ND
Single Diodes SS3P6-M3/85AGICT-ND
Diode Schottky 60V 3A Surface Mount DO-220AA (SMP)

Diode Schottky 60V 3A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - SS3P6-M3/85AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 3A Surface Mount DO-220AA (SMP)

Diode Schottky 60V 3A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Schottky Diode and Rectifier - 280-SS3P6-M3/85A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky Diode and Rectifier
280-SS3P6-M3/85A
Schottky Diode and Rectifier 280-SS3P6-M3/85A
Schottky Diodes & Rectifiers 60volt 3.0amp Product overview: SS3P6-M3/85A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3P6-M3/85A can be used for catalog matching and distributor lookup.

Schottky Diodes & Rectifiers 60volt 3.0amp Product overview: SS3P6-M3/85A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3P6-M3/85A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SS3P6-M3/85A - 897658-SS3P6-M3/85A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS3P6-M3/85A
897658-SS3P6-M3/85A
Diodes, Rectifiers - Single - SS3P6-M3/85A 897658-SS3P6-M3/85A
Manufacturer: Vishay Win Source Part Number: 897658-SS3P6-M3/85A Series: eSMP® Features: Diode Schottky 60 V 3A Surface Mount DO-220AA (SMP) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-220AA Package: Reel - TR Mounting: Surface Mount Family Name: SS3P6 Categories: Discrete Semiconductor Products Case / Package: DO-220AA (SMP) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SS3P6-M3/85AGITR, SS3P6-M3/85AGIDKR, SS3P6-M3/85A-ND, SS3P6-M3/85AGICT

Manufacturer: Vishay
Win Source Part Number: 897658-SS3P6-M3/85A
Series: eSMP®
Features: Diode Schottky 60 V 3A Surface Mount DO-220AA (SMP)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-220AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: SS3P6
Categories: Discrete Semiconductor Products
Case / Package: DO-220AA (SMP)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SS3P6-M3/85AGITR, SS3P6-M3/85AGIDKR, SS3P6-M3/85A-ND, SS3P6-M3/85AGICT

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS3P6-M3/85A
Schottky Diodes & Rectifiers SS3P6-M3/85A
Schottky Diodes & Rectifiers 60volt 3.0amp

Schottky Diodes & Rectifiers 60volt 3.0amp

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS3P6-M3/85A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS3P6-M3/85A
Discrete Semiconductor Products - Diodes - Rectifiers SS3P6-M3/85A
DIODE SCHOTTKY 60V 3A DO220AA

DIODE SCHOTTKY 60V 3A DO220AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number SS3P6-M3/85AGITR-ND 280-SS3P6-M3/85A 897658-SS3P6-M3/85A SS3P6-M3/85A SS3P6-M3/85A
Product Name Single Diodes Schottky Diode and Rectifier Diodes, Rectifiers - Single - SS3P6-M3/85A Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data