Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single SS8PH9-E3/86A

Description
Win Source Part Number: 1281147-SS8PH9-E3/86 A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 900 mV @ 8 A Current - Reverse Leakage @ Vr: 2 µA @ 90 V Operating Temperature - Junction: -55°C ~ 175°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SS8PH9 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1281147-SS8PH9-E3/86 A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 900 mV @ 8 A Current - Reverse Leakage @ Vr: 2 µA @ 90 V Operating Temperature - Junction: -55°C ~ 175°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SS8PH9 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281147-SS8PH9-E3/86A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281147-SS8PH9-E3/86A
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281147-SS8PH9-E3/86A
Win Source Part Number: 1281147-SS8PH9-E3/86 A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 900 mV @ 8 A Current - Reverse Leakage @ Vr: 2 µA @ 90 V Operating Temperature - Junction: -55°C ~ 175°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SS8PH9 Product Status: Obsolete

Win Source Part Number: 1281147-SS8PH9-E3/86A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 90 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 8 A
Current - Reverse Leakage @ Vr: 2 µA @ 90 V
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SS8PH9
Product Status: Obsolete

Buy Now Datasheet
Single Diodes - SS8PH9-E3/86A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS8PH9-E3/86A-ND
Single Diodes SS8PH9-E3/86A-ND
Diode Schottky 90V 8A Surface Mount TO-277A (SMPC)

Diode Schottky 90V 8A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Schottky Diode and Rectifier - 280-SS8PH9-E3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky Diode and Rectifier
280-SS8PH9-E3/86A
Schottky Diode and Rectifier 280-SS8PH9-E3/86A
Schottky Diodes & Rectifiers 8.0 Amp 90 Volt Product overview: SS8PH9-E3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS8PH9-E3/86A can be used for catalog matching and distributor lookup.

Schottky Diodes & Rectifiers 8.0 Amp 90 Volt Product overview: SS8PH9-E3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS8PH9-E3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS8PH9-E3/86A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS8PH9-E3/86A
Discrete Semiconductor Products - Diodes - Rectifiers SS8PH9-E3/86A
DIODE SCHOTTKY 90V 8A TO277A

DIODE SCHOTTKY 90V 8A TO277A

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Schottky Diodes Diodes Rectifiers Rectifiers
Product Number 1281147-SS8PH9-E3/86A SS8PH9-E3/86A-ND 280-SS8PH9-E3/86A SS8PH9-E3/86A
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-277, 3-PowerDFN Tape and Reel
VF 0.9000 volts 0.9000 volts
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data