DIODE ARR SCHOTT 50V 4A TO277A Product overview: SS8P5CHM3/87A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 4A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SS8P5CHM3/87A can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 50V 4A Surface Mount TO-277, 3-PowerDFN
Win Source Part Number: 1282769-SS8P5CHM3/87
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 6,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50 V
Voltage - Forward (Vf) (Max) @ If: 700 mV @ 4 A
Current - Reverse Leakage @ Vr: 50 µA @ 50 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 4A
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SS8P5
DIODE ARR SCHOTT 50V 4A TO277A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-SS8P5CHM3/87A | SS8P5CHM3/87A-ND | 1282769-SS8P5CHM3/87A | SS8P5CHM3/87A |
| Product Name | 50V 4A Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | TO-277, 3-PowerDFN | TO-277, 3-PowerDFN | |
| RoHS Compliant | RoHS | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Arrangement | Common Catode | |||
| Diode Type | Schottky; Schottky |