Vishay Intertechnology, Inc. Single Diodes SSB44HE3/5BT

Description
Diode Schottky 40V 4A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Schottky 40V 4A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SSB44HE3/5BT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SSB44HE3/5BT-ND
Single Diodes SSB44HE3/5BT-ND
Diode Schottky 40V 4A Surface Mount DO-214AA (SMB)

Diode Schottky 40V 4A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281629-SSB44HE3/5BT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281629-SSB44HE3/5BT
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281629-SSB44HE3/5BT
Win Source Part Number: 1281629-SSB44HE3/5BT Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,200 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 490 mV @ 4 A Current - Reverse Leakage @ Vr: 400 µA @ 40 V Operating Temperature - Junction: -65°C ~ 150°C Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SSB44

Win Source Part Number: 1281629-SSB44HE3/5BT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,200
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 490 mV @ 4 A
Current - Reverse Leakage @ Vr: 400 µA @ 40 V
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SSB44

Buy Now Datasheet
Schottky 40V 4A Diode and Rectifier - 280-SSB44HE3/5BT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 4A Diode and Rectifier
280-SSB44HE3/5BT
Schottky 40V 4A Diode and Rectifier 280-SSB44HE3/5BT
DIODE SCHOTTKY 40V 4A DO214AA Product overview: SSB44HE3/5BT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSB44HE3/5BT can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 4A DO214AA Product overview: SSB44HE3/5BT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSB44HE3/5BT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SSB44HE3/5BT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SSB44HE3/5BT
Discrete Semiconductor Products - Diodes - Rectifiers SSB44HE3/5BT
DIODE SCHOTTKY 40V 4A DO214AA

DIODE SCHOTTKY 40V 4A DO214AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number SSB44HE3/5BT-ND 1281629-SSB44HE3/5BT 280-SSB44HE3/5BT SSB44HE3/5BT
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 40V 4A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data