DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
200
250
300
310
320
330
340
350
360
363
364
365
366
367
368
369
370
371
372
373
374
375
380
390
400
410
417
| Product Name | Notes |
|---|---|
| 10.9V (Typ) Clamp 70A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1.6x1) | |
| 102V (Typ) Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount 10-µDFN (2.5x1) | |
| 10V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0402/2DFN (1x0.60) | |
| 10V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882 | |
| 10V (Typ) Clamp 3A Ipp Tvs Diode Surface Mount SOD-883 | |
| 10V (Typ) Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP | |
| 10V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 2-FlipChip | |
| 10V Clamp 50A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882 | |
| 11.2V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 2-FlipChip | |
| 11.5V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 01005, Flip Chip | |
| 11.5V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6 | |
| 11.5V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount 10-UDFN (2.6x2.6) | |
| 11.6V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603 | |
| 11V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882 | |
| 11V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 2-FlipChip | |
| 11V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount 10-µDFN (3x2) | |
| 11V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6L | |
| 12.3V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 10-µDFN (2.5x1.0) | |
| 12.3V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 6-FLIPCHIP (0.94x0.61) | |
| 12.5V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 01005, Flip Chip | |
| 12.5V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 14-UDFN (3.5x1.35) | |
| 12V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-953 | |
| 12V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-723 | |
| 12V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882 | |
| 12V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 01005/DFN | |
| 12V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 0201 FlipChip | |
| 12V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882 | |
| 12V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-523 | |
| 12V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 10-UDFN (3x2) | |
| 12V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0201 FlipChip | |
| 12V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 4-FlipChip (0.95 x 0.55) | |
| 12V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882 | |
| 13.4V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 2-µDFN (0.60x0.30) | |
| 13.5V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 13V (Typ) Clamp 2.2A (8/20µs) Ipp Tvs Diode Surface Mount 0402/2DFN (1x0.60) | |
| 13V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 0201 | |
| 13V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 0402/2DFN (1x0.60) | |
| 13V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6 | |
| 13V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 01005/DFN | |
| 13V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-3 | |
| 13V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-5 | |
| 13V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6 | |
| 13V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-553 | |
| 13V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563 | |
| 13V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-963 | |
| 13V Clamp 4.5A (8/20µs) Ipp Tvs Diode Surface Mount 6-µDFN (1.6x1.6) | |
| 13V Clamp 4.5A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6 | |
| 13V Clamp 4.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6 | |
| 14.7V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882 | |
| 14V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 0402/2DFN (1x0.60) | |
| 15.5V (Typ) Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523 | |
| 15.6V (Typ) Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603 | |
| 15.6V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount 0201 FlipChip | |
| 15.6V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882 | |
| 15V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563 | |
| 15V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6 | |
| 15V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 10-MSOP | |
| 15V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 6-µDFN (1.6x1) | |
| 15V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-5 | |
| 15V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-6 | |
| 15V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-553 | |
| 15V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563 | |
| 15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563 | |
| 16V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-3 | |
| 16V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SC-70-5 | |
| 17V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6 | |
| 18V Clamp 150A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO | |
| 18V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603 | |
| 19V Clamp 45A (8/20µs) Ipp Tvs Diode Surface Mount 10-UDFN (3x2) | |
| 19V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount 2-FlipChip | |
| 2.5V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 0201 | |
| 20V Clamp 150A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC | |
| 20V Clamp 75A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC | |
| 26.5V (Typ) Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1.6x1) | |
| 27V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 01005, Flip Chip | |
| 27V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-FlipChip | |
| 28V Clamp 160A (8/20µs) Ipp Tvs Diode Surface Mount 6-µDFN (1.8x2) | |
| 29.5V (Typ) Clamp 120A (8/20µs) Ipp Tvs Diode Surface Mount 6-µDFN (1.8x2) | |
| 30.2V (Typ) Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1.6x1) | |
| 37V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount 6-µDFN (1.8x2) | |
| 38V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0201 FlipChip | |
| 38V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882 | |
| 40V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 2-FlipChip | |
| 44.7V (Typ) Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1.6x1) | |
| 48V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0201 FlipChip | |
| 48V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882 | |
| 6.8V (Typ) Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount 6-µDFN (1.6x1) | |
| 7.5V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882 | |
| 7V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 10-µDFN (2.5x1.0) | |
| 7V (Typ) Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 10-µDFN (2.5x1.0) | |
| 7V (Typ) Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 14-UDFN (3.5x1.35) | |
| 7V (Typ) Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 6-UDFN (1.6x1.6) | |
| 7V (Typ) Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6 | |
| 8.5V (Typ) Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882 | |
| 8.5V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 6-µDFN (1.8x2) | |
| 8.5V Clamp Ipp Tvs Diode Surface Mount 8-MSOP | |
| 8.5V Clamp Ipp Tvs Diode Surface Mount 8-TSSOP | |
| 8.5V Clamp Ipp Tvs Diode Surface Mount SC-70-3 | |
| 8.5V Clamp Ipp Tvs Diode Surface Mount SC-70-5 | |
| 8.5V Clamp Ipp Tvs Diode Surface Mount SC-70-6 | |
| 8.5V Clamp Ipp Tvs Diode Surface Mount SOT-143-4 | |
| 8.5V Clamp Ipp Tvs Diode Surface Mount SOT-23-3 | |
| 8.5V Clamp Ipp Tvs Diode Surface Mount SOT-23-5 | |
| 8.5V Clamp Ipp Tvs Diode Surface Mount SOT-23-6 | |
| 8V Clamp Ipp Tvs Diode Surface Mount 10-CSP (3.1x1.15) | |
| 9.2V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0402/2DFN (1x0.60) | |
| 9.2V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 1004/10DFN (2.5x1.0) | |
| 9.2V (Typ) Clamp 80A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1.6x1) | |
| 9.2V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0402/2DFN (1x0.60) | |
| 9.2V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 0201 FlipChip | |
| 9.2V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-uDFN | |
| 9.2V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882 | |
| 9.3V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 01005, Flip Chip | |
| 9.5V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 2-FlipChip | |
| 9.7V (Typ) Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882 | |
| 95V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 10-µDFN (2.5x1.0) | |
| 96V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC | |
| 9V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 01005, Flip Chip | |
| 9V (Typ) Clamp 80A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1.6x1) | |
| 9V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603 | |
| Diode Array 1 Pair Common Cathode Schottky 60V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Diode Array 1 Pair Common Cathode Standard 200V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| DIODE SCHOTTKY 40V 1A SOD123FL | |
| Diode Schottky 40V 2A Surface Mount SMB | |
| DIODE ZENER 11V 1.5W DO214AA | |
| DIODE ZENER 12V 1.5W DO214AA | |
| DIODE ZENER 13V 1.5W DO214AA | |
| DIODE ZENER 15V 1.5W DO214AA | |
| DIODE ZENER 16V 1.5W DO214AA | |
| DIODE ZENER 18V 1.5W DO214AA | |
| DIODE ZENER 20V 1.5W DO214AA | |
| DIODE ZENER 22V 1.5W DO214AA | |
| DIODE ZENER 24V 1.5W DO214AA | |
| DIODE ZENER 27V 1.5W DO214AA | |
| DIODE ZENER 33V 1.5W DO214AA | |
| DIODE ZENER 36V 1.5W DO214AA | |
| DIODE ZENER 39V 1.5W DO214AA | |
| DIODE ZENER 51V 1.5W DO214AA | |
| DIODE ZENER 56V 1.5W DO214AA | |
| DIODE ZENER 62V 1.5W DO214AA | |
| DIODE ZENER 68V 1.5W DO214AA | |
| DIODE ZENER 9.1V 1.5W DO214AA | |
| Schottky Barrier Diode Bus-Termination Array IC 16-PDIP | |
| Schottky Barrier Diode Bus-Termination Array IC 16-SO | |
| Schottky Barrier Diode Bus-Termination Array IC 16-SOIC | |
| Schottky Barrier Diode Bus-Termination Array IC 16-TSSOP | |
| TVS DIODE 18VWM 38VC 0201 | |
| TVS DIODE 1VWM 8.5VC SOD882 | |
| TVS DIODE 1VWM 8.9VC 2DFN | |
| TVS DIODE 28VWM 48VC 0201 | |
| TVS DIODE 5.3VWM 13VC SOD882 | |
| TVS DIODE 7VWM 14VC 0402/2DFN | |
| Zener Diode 10V 1.5W ±10% Surface Mount DO-214AA (SMBJ) | |
| Zener Diode 10V 1.5W ±5% Surface Mount DO-214AA (SMB) | |
| Zener Diode 10V 1.5W ±5% Surface Mount DO-214AA (SMBJ) | |
| Zener Diode 11V 1.5W ±10% Surface Mount DO-214AA (SMBJ) | |
| Zener Diode 11V 1.5W ±5% Surface Mount DO-214AA (SMB) | |
| Zener Diode 11V 1.5W ±5% Surface Mount DO-214AA (SMBJ) | |
| Zener Diode 12V 1.5W ±10% Surface Mount DO-214AA (SMBJ) | |
| Zener Diode 12V 1.5W ±5% Surface Mount DO-214AA (SMB) | |
| Zener Diode 12V 1.5W ±5% Surface Mount DO-214AA (SMBJ) | |
| Zener Diode 13V 1.5W ±10% Surface Mount DO-214AA (SMBJ) | |
| Zener Diode 13V 1.5W ±5% Surface Mount DO-214AA (SMB) | |
| Zener Diode 13V 1.5W ±5% Surface Mount DO-214AA (SMBJ) | |
| Zener Diode 15V 1.5W ±10% Surface Mount DO-214AA (SMBJ) | |
| Zener Diode 15V 1.5W ±5% Surface Mount DO-214AA (SMB) | |
| Zener Diode 15V 1.5W ±5% Surface Mount DO-214AA (SMBJ) | |
| Zener Diode 16V 1.5W ±10% Surface Mount DO-214AA (SMBJ) | |
| Zener Diode 16V 1.5W ±5% Surface Mount DO-214AA (SMB) | |
| Zener Diode 16V 1.5W ±5% Surface Mount DO-214AA (SMBJ) | |
| Zener Diode 18V 1.5W ±10% Surface Mount DO-214AA (SMBJ) | |
| Zener Diode 18V 1.5W ±5% Surface Mount DO-214AA (SMB) | |
| Zener Diode 18V 1.5W ±5% Surface Mount DO-214AA (SMBJ) | |
| Zener Diode 20V 1.5W ±10% Surface Mount DO-214AA (SMBJ) | |
| Zener Diode 20V 1.5W ±5% Surface Mount DO-214AA (SMB) | |
| Zener Diode 20V 1.5W ±5% Surface Mount DO-214AA (SMBJ) | |
| Zener Diode 22V 1.5W ±10% Surface Mount DO-214AA (SMBJ) | |
| Zener Diode 22V 1.5W ±5% Surface Mount DO-214AA (SMB) | |
| Zener Diode 22V 1.5W ±5% Surface Mount DO-214AA (SMBJ) | |
| Zener Diode 24V 1.5W ±10% Surface Mount DO-214AA (SMBJ) | |
| Zener Diode 24V 1.5W ±5% Surface Mount DO-214AA (SMB) | |
| Zener Diode 24V 1.5W ±5% Surface Mount DO-214AA (SMBJ) | |
| Zener Diode 27V 1.5W ±10% Surface Mount DO-214AA (SMBJ) | |
| Zener Diode 27V 1.5W ±5% Surface Mount DO-214AA (SMB) | |
| Zener Diode 27V 1.5W ±5% Surface Mount DO-214AA (SMBJ) | |
| Zener Diode 30V 1.5W ±10% Surface Mount DO-214AA (SMBJ) | |
| Zener Diode 30V 1.5W ±5% Surface Mount DO-214AA (SMB) | |
| Zener Diode 30V 1.5W ±5% Surface Mount DO-214AA (SMBJ) | |
| Zener Diode 33V 1.5W ±10% Surface Mount DO-214AA (SMBJ) | |
| Zener Diode 33V 1.5W ±5% Surface Mount DO-214AA (SMB) | |
| Zener Diode 33V 1.5W ±5% Surface Mount DO-214AA (SMBJ) | |
| Zener Diode 36V 1.5W ±10% Surface Mount DO-214AA (SMBJ) | |
| Zener Diode 36V 1.5W ±5% Surface Mount DO-214AA (SMB) | |
| Zener Diode 36V 1.5W ±5% Surface Mount DO-214AA (SMBJ) | |
| Zener Diode 39V 1.5W ±10% Surface Mount DO-214AA (SMBJ) | |
| Zener Diode 39V 1.5W ±5% Surface Mount DO-214AA (SMB) | |
| Zener Diode 39V 1.5W ±5% Surface Mount DO-214AA (SMBJ) | |
| Zener Diode 43V 1.5W ±10% Surface Mount DO-214AA (SMBJ) | |
| Zener Diode 43V 1.5W ±5% Surface Mount DO-214AA (SMB) | |
| Zener Diode 43V 1.5W ±5% Surface Mount DO-214AA (SMBJ) | |
| Zener Diode 47V 1.5W ±10% Surface Mount DO-214AA (SMBJ) | |
| Zener Diode 47V 1.5W ±5% Surface Mount DO-214AA (SMB) | |
| Zener Diode 47V 1.5W ±5% Surface Mount DO-214AA (SMBJ) | |
| Zener Diode 51V 1.5W ±10% Surface Mount DO-214AA (SMBJ) | |
| Zener Diode 51V 1.5W ±5% Surface Mount DO-214AA (SMB) | |
| Zener Diode 51V 1.5W ±5% Surface Mount DO-214AA (SMBJ) | |
| Zener Diode 56V 1.5W ±10% Surface Mount DO-214AA (SMBJ) | |
| Zener Diode 56V 1.5W ±5% Surface Mount DO-214AA (SMB) | |
| Zener Diode 56V 1.5W ±5% Surface Mount DO-214AA (SMBJ) | |
| Zener Diode 62V 1.5W ±10% Surface Mount DO-214AA (SMBJ) | |
| Zener Diode 62V 1.5W ±5% Surface Mount DO-214AA (SMB) | |
| Zener Diode 62V 1.5W ±5% Surface Mount DO-214AA (SMBJ) | |
| Zener Diode 68V 1.5W ±10% Surface Mount DO-214AA (SMBJ) | |
| Zener Diode 68V 1.5W ±5% Surface Mount DO-214AA (SMB) | |
| Zener Diode 68V 1.5W ±5% Surface Mount DO-214AA (SMBJ) | |
| Zener Diode 9.1V 1.5W ±5% Surface Mount DO-214AA (SMB) | |
| Zener Diode 9.1V 1.5W ±5% Surface Mount DO-214AA (SMBJ) |
| << Prev | Next >> |