Vishay Precision Group Discrete Semiconductor Products - Diodes - Rectifiers - Single SS8PH9-M3/87A

Description
Win Source Part Number: 1202944-SS8PH9-M3/87 A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 6,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 900 mV @ 8 A Current - Reverse Leakage @ Vr: 2 µA @ 90 V Capacitance @ Vr, F: 140pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) Alternative Parts (Cross-Reference): SS8PH9M3/87A; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SS8PH9-M3/87AGICT,SS 8PH9-M3/87AGIDKR,SS8 PH9-M3/87AGITR,SS8PH 9-M3/87A-ND Base Product Number: SS8PH9
Request a Quote Datasheet
Description
Win Source Part Number: 1202944-SS8PH9-M3/87 A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 6,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 900 mV @ 8 A Current - Reverse Leakage @ Vr: 2 µA @ 90 V Capacitance @ Vr, F: 140pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) Alternative Parts (Cross-Reference): SS8PH9M3/87A; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SS8PH9-M3/87AGICT,SS 8PH9-M3/87AGIDKR,SS8 PH9-M3/87AGITR,SS8PH 9-M3/87A-ND Base Product Number: SS8PH9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1202944-SS8PH9-M3/87A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1202944-SS8PH9-M3/87A
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1202944-SS8PH9-M3/87A
Win Source Part Number: 1202944-SS8PH9-M3/87 A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 6,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 900 mV @ 8 A Current - Reverse Leakage @ Vr: 2 µA @ 90 V Capacitance @ Vr, F: 140pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) Alternative Parts (Cross-Reference): SS8PH9M3/87A; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SS8PH9-M3/87AGICT,SS 8PH9-M3/87AGIDKR,SS8 PH9-M3/87AGITR,SS8PH 9-M3/87A-ND Base Product Number: SS8PH9

Win Source Part Number: 1202944-SS8PH9-M3/87A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 6,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 90 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 8 A
Current - Reverse Leakage @ Vr: 2 µA @ 90 V
Capacitance @ Vr, F: 140pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
Alternative Parts (Cross-Reference): SS8PH9M3/87A;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SS8PH9-M3/87AGICT,SS8PH9-M3/87AGIDKR,SS8PH9-M3/87AGITR,SS8PH9-M3/87A-ND
Base Product Number: SS8PH9

Buy Now Datasheet
Single Diodes - SS8PH9-M3/87AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 90V 8A Surface Mount TO-277A (SMPC)

Diode Schottky 90V 8A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS8PH9-M3/87AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 90V 8A Surface Mount TO-277A (SMPC)

Diode Schottky 90V 8A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS8PH9-M3/87AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 90V 8A Surface Mount TO-277A (SMPC)

Diode Schottky 90V 8A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
8 A 90 V 277A Diode and Rectifier - 280-SS8PH9-M3/87A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8 A 90 V 277A Diode and Rectifier
280-SS8PH9-M3/87A
8 A 90 V 277A Diode and Rectifier 280-SS8PH9-M3/87A
DIODE 8 A, 90 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: SS8PH9-M3/87A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 90 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 90 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS8PH9-M3/87A can be used for catalog matching and distributor lookup.

DIODE 8 A, 90 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: SS8PH9-M3/87A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 90 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 90 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS8PH9-M3/87A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS8PH9-M3/87A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS8PH9-M3/87A
Discrete Semiconductor Products - Diodes - Rectifiers SS8PH9-M3/87A
DIODE SCHOTTKY 90V 8A TO277A

DIODE SCHOTTKY 90V 8A TO277A

Supplier's Site
Schottky Rect, Single, 90V, To-277A; Repetitive Reverse Voltage Vrrm Max Vishay - 60AC3871 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 90V, To-277A; Repetitive Reverse Voltage Vrrm Max Vishay
60AC3871
Schottky Rect, Single, 90V, To-277A; Repetitive Reverse Voltage Vrrm Max Vishay 60AC3871
SCHOTTKY RECT, SINGLE, 90V, TO-277A; Repetitive Reverse Voltage Vrrm Max:90V; Forward Current If(AV):8A; Diode Configuration:Single ; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage VF Max:900mV; Forward Surge Current RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 90V, TO-277A; Repetitive Reverse Voltage Vrrm Max:90V; Forward Current If(AV):8A; Diode Configuration:Single; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage VF Max:900mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS8PH9-M3/87A
Schottky Diodes & Rectifiers SS8PH9-M3/87A
Schottky Diodes & Rectifiers 8.0 Amp 90 Volt

Schottky Diodes & Rectifiers 8.0 Amp 90 Volt

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number 1202944-SS8PH9-M3/87A SS8PH9-M3/87AGIDKR-ND 280-SS8PH9-M3/87A SS8PH9-M3/87A 60AC3871 SS8PH9-M3/87A
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes 8 A 90 V 277A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rect, Single, 90V, To-277A; Repetitive Reverse Voltage Vrrm Max Vishay Schottky Diodes & Rectifiers
Package TO-277, 3-PowerDFN Tape and Reel TO-277A TO-277A-3
VF 0.9000 volts 0.9000 volts 0.9000 volts
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F)
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data