Manufacturer: Vishay
Win Source Part Number: 935049-SSB44HE3_A/H
Series: Automotive, AEC-Q101
Features: Diode Schottky 40 V 4A Surface Mount DO-214AA (SMB)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SSB44
Categories: Discrete Semiconductor Products
Case / Package: DO-214AA (SMB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SSB44HE3_A/HGITR, SSB44HE3_A/H-ND, SSB44HE3_A/HGICT
Diode Schottky 40V 4A Surface Mount DO-214AA (SMB)
Diode Schottky 40V 4A Surface Mount DO-214AA (SMB)
Rectifier Diode, Schottky, 1 Phase, 1 Element, 4A, 40V V(RRM), Silicon, DO-214AA, SMB, 2 PIN Product overview: SSB44HE3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSB44HE3_A/H can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 4A,40V,SM Schottky Rect
DIODE SCHOTTKY 40V 4A DO214AA
DIODE SCHOTTKY 40V 4A DO214AA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 935049-SSB44HE3_A/H | SSB44HE3_A/HGICT-ND | 280-SSB44HE3_A/H | SSB44HE3_A/H | SSB44HE3_A/H | SSB44HE3_A/H |
| Product Name | Diodes, Rectifiers - Single - SSB44HE3_A/H | Single Diodes | Schottky 4A 40V Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | SMB; DO-214AA (SMB) | DO-214AA | SMB | SMB; DO-214AA, SMB |