Vishay Intertechnology, Inc. 4 A 50 V 277A Diode and Rectifier SS8P5C-M3/86A

Description
DIODE 4 A, 50 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: SS8P5C-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 A, 50 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4 A, 50 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS8P5C-M3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 4 A, 50 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: SS8P5C-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 A, 50 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4 A, 50 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS8P5C-M3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 A 50 V 277A Diode and Rectifier - 280-SS8P5C-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4 A 50 V 277A Diode and Rectifier
280-SS8P5C-M3/86A
4 A 50 V 277A Diode and Rectifier 280-SS8P5C-M3/86A
DIODE 4 A, 50 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: SS8P5C-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 A, 50 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4 A, 50 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS8P5C-M3/86A can be used for catalog matching and distributor lookup.

DIODE 4 A, 50 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: SS8P5C-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 A, 50 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4 A, 50 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS8P5C-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - SS8P5C-M3/86A - 897667-SS8P5C-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SS8P5C-M3/86A
897667-SS8P5C-M3/86A
Diodes, Rectifiers - Arrays - SS8P5C-M3/86A 897667-SS8P5C-M3/86A
Manufacturer: Vishay Win Source Part Number: 897667-SS8P5C-M3/86A Series: eSMP® Features: Diode Array 1 Pair Common Cathode Schottky 50 V 4A Surface Mount TO-277, 3-PowerDFN Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-277, 3-PowerDFN Package: Reel - TR Mounting: Surface Mount Family Name: SS8P5 Categories: Discrete Semiconductor Products Case / Package: TO-277A (SMPC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SS8P5C-M3/86AGICT, SS8P5C-M3/86AGIDKR, SS8P5C-M3/86AGITR, SS8P5C-M3/86A-ND

Manufacturer: Vishay
Win Source Part Number: 897667-SS8P5C-M3/86A
Series: eSMP®
Features: Diode Array 1 Pair Common Cathode Schottky 50 V 4A Surface Mount TO-277, 3-PowerDFN
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-277, 3-PowerDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: SS8P5
Categories: Discrete Semiconductor Products
Case / Package: TO-277A (SMPC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SS8P5C-M3/86AGICT, SS8P5C-M3/86AGIDKR, SS8P5C-M3/86AGITR, SS8P5C-M3/86A-ND

Buy Now Datasheet
Diode Arrays - SS8P5C-M3/86AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 50V 4A Surface Mount TO-277, 3-PowerDFN

Diode Array 1 Pair Common Cathode Schottky 50V 4A Surface Mount TO-277, 3-PowerDFN

Buy Now Datasheet
Diode Arrays - SS8P5C-M3/86AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 50V 4A Surface Mount TO-277, 3-PowerDFN

Diode Array 1 Pair Common Cathode Schottky 50V 4A Surface Mount TO-277, 3-PowerDFN

Buy Now Datasheet
Diode Arrays - SS8P5C-M3/86AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 50V 4A Surface Mount TO-277, 3-PowerDFN

Diode Array 1 Pair Common Cathode Schottky 50V 4A Surface Mount TO-277, 3-PowerDFN

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS8P5C-M3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS8P5C-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers SS8P5C-M3/86A
DIODE ARR SCHOTT 50V 4A TO277A

DIODE ARR SCHOTT 50V 4A TO277A

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS8P5C-M3/86A
Schottky Diodes & Rectifiers SS8P5C-M3/86A
Schottky Diodes & Rectifiers 8.0 Amp 50 Volt

Schottky Diodes & Rectifiers 8.0 Amp 50 Volt

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Schottky Diodes
Product Number 280-SS8P5C-M3/86A 897667-SS8P5C-M3/86A SS8P5C-M3/86AGITR-ND SS8P5C-M3/86A SS8P5C-M3/86A
Product Name 4 A 50 V 277A Diode and Rectifier Diodes, Rectifiers - Arrays - SS8P5C-M3/86A Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape and Reel TO-277A (SMPC) TO-277, 3-PowerDFN TO-277A-3
RoHS Compliant RoHS
IO 4 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data