Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single SSA23L-M3/5AT

Description
Win Source Part Number: 1281885-SSA23L-M3/5A T Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 7,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 490 mV @ 2 A Current - Reverse Leakage @ Vr: 200 µA @ 30 V Operating Temperature - Junction: -65°C ~ 150°C Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-SSA23L-M3/5ATTR, SSA23L-M3/5AT,112-SS A23L-M3/5ATDKR,112-S SA23L-M3/5ATCT Base Product Number: SSA23
Request a Quote Datasheet
Description
Win Source Part Number: 1281885-SSA23L-M3/5A T Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 7,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 490 mV @ 2 A Current - Reverse Leakage @ Vr: 200 µA @ 30 V Operating Temperature - Junction: -65°C ~ 150°C Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-SSA23L-M3/5ATTR, SSA23L-M3/5AT,112-SS A23L-M3/5ATDKR,112-S SA23L-M3/5ATCT Base Product Number: SSA23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281885-SSA23L-M3/5AT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281885-SSA23L-M3/5AT
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281885-SSA23L-M3/5AT
Win Source Part Number: 1281885-SSA23L-M3/5A T Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 7,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 490 mV @ 2 A Current - Reverse Leakage @ Vr: 200 µA @ 30 V Operating Temperature - Junction: -65°C ~ 150°C Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-SSA23L-M3/5ATTR, SSA23L-M3/5AT,112-SS A23L-M3/5ATDKR,112-S SA23L-M3/5ATCT Base Product Number: SSA23

Win Source Part Number: 1281885-SSA23L-M3/5AT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 7,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 490 mV @ 2 A
Current - Reverse Leakage @ Vr: 200 µA @ 30 V
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-SSA23L-M3/5ATTR,SSA23L-M3/5AT,112-SSA23L-M3/5ATDKR,112-SSA23L-M3/5ATCT
Base Product Number: SSA23

Buy Now Datasheet
Single Diodes - 112-SSA23L-M3/5ATTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 2A Surface Mount DO-214AC (SMA)

Diode Schottky 30V 2A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - 112-SSA23L-M3/5ATDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 30V 2A DO214AC

DIODE SCHOTTKY 30V 2A DO214AC

Buy Now Datasheet
Single Diodes - 112-SSA23L-M3/5ATCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 30V 2A DO214AC

DIODE SCHOTTKY 30V 2A DO214AC

Buy Now Datasheet
Schottky 2A 30V Diode and Rectifier - 280-SSA23L-M3/5AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 2A 30V Diode and Rectifier
280-SSA23L-M3/5AT
Schottky 2A 30V Diode and Rectifier 280-SSA23L-M3/5AT
2A,30V,SM SCHOTTKY RECT Product overview: SSA23L-M3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSA23L-M3/5AT can be used for catalog matching and distributor lookup.

2A,30V,SM SCHOTTKY RECT Product overview: SSA23L-M3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSA23L-M3/5AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SSA23L-M3/5AT - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SSA23L-M3/5AT
Discrete Semiconductor Products - Diodes - Rectifiers SSA23L-M3/5AT
DIODE SCHOTTKY 30V 2A DO214AC

DIODE SCHOTTKY 30V 2A DO214AC

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SSA23L-M3/5AT
Schottky Diodes & Rectifiers SSA23L-M3/5AT
Schottky Diodes & Rectifiers 2A,30V,SM SCHOTTKY RECT

Schottky Diodes & Rectifiers 2A,30V,SM SCHOTTKY RECT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 1281885-SSA23L-M3/5AT 112-SSA23L-M3/5ATTR-ND 280-SSA23L-M3/5AT SSA23L-M3/5AT SSA23L-M3/5AT
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky 2A 30V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package DO-214AC, SMA DO-214AC
Unlock Full Specs
to access all available technical data