Vishay Precision Group Automotive Schottky 60V 8A Diode and Rectifier SS8P6CHM3_A/H

Description
Diode Schottky 60V 8A 3-Pin(2+Tab) SMPC T/R Automotive AEC-Q101 Product overview: SS8P6CHM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 60V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 60V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS8P6CHM3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 60V 8A 3-Pin(2+Tab) SMPC T/R Automotive AEC-Q101 Product overview: SS8P6CHM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 60V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 60V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS8P6CHM3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Schottky 60V 8A Diode and Rectifier - 280-SS8P6CHM3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 60V 8A Diode and Rectifier
280-SS8P6CHM3_A/H
Automotive Schottky 60V 8A Diode and Rectifier 280-SS8P6CHM3_A/H
Diode Schottky 60V 8A 3-Pin(2+Tab) SMPC T/R Automotive AEC-Q101 Product overview: SS8P6CHM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 60V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 60V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS8P6CHM3_A/H can be used for catalog matching and distributor lookup.

Diode Schottky 60V 8A 3-Pin(2+Tab) SMPC T/R Automotive AEC-Q101 Product overview: SS8P6CHM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 60V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 60V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS8P6CHM3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - SS8P6CHM3_A/HGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 50V 4A Surface Mount TO-277, 3-PowerDFN

Diode Array 1 Pair Common Cathode Schottky 50V 4A Surface Mount TO-277, 3-PowerDFN

Buy Now Datasheet
Diode Arrays - SS8P6CHM3_A/HGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 50V 4A Surface Mount TO-277, 3-PowerDFN

Diode Array 1 Pair Common Cathode Schottky 50V 4A Surface Mount TO-277, 3-PowerDFN

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1282824-SS8P6CHM3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1282824-SS8P6CHM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1282824-SS8P6CHM3_A/H
Win Source Part Number: 1282824-SS8P6CHM3_A/ H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: Automotive, AEC-Q101, eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50 V Voltage - Forward (Vf) (Max) @ If: 700 mV @ 4 A Current - Reverse Leakage @ Vr: 50 µA @ 50 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 4A Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SS8P6CHM3_A/H,SS8P6C HM3_A/HGITR,SS8P6CHM 3_A/HGICT Base Product Number: SS8P6

Win Source Part Number: 1282824-SS8P6CHM3_A/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101, eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50 V
Voltage - Forward (Vf) (Max) @ If: 700 mV @ 4 A
Current - Reverse Leakage @ Vr: 50 µA @ 50 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 4A
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SS8P6CHM3_A/H,SS8P6CHM3_A/HGITR,SS8P6CHM3_A/HGICT
Base Product Number: SS8P6

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS8P6CHM3_A/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS8P6CHM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers SS8P6CHM3_A/H
DIODE ARR SCHOTT 50V 4A TO277A

DIODE ARR SCHOTT 50V 4A TO277A

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS8P6CHM3_A/H
Schottky Diodes & Rectifiers SS8P6CHM3_A/H
Schottky Diodes & Rectifiers 8A,60V,SM SKY RECT.

Schottky Diodes & Rectifiers 8A,60V,SM SKY RECT.

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Schottky Diodes
Product Number 280-SS8P6CHM3_A/H SS8P6CHM3_A/HGICT-ND 1282824-SS8P6CHM3_A/H SS8P6CHM3_A/H SS8P6CHM3_A/H
Product Name Automotive Schottky 60V 8A Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape and Reel TO-277, 3-PowerDFN TO-277, 3-PowerDFN TO-277A-3
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Arrangement Common Catode
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data