Vishay Precision Group Single Diodes SS3P5L-M3/87A

Description
Diode Schottky 50V 3A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet
Description
Diode Schottky 50V 3A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SS3P5L-M3/87A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS3P5L-M3/87A-ND
Single Diodes SS3P5L-M3/87A-ND
Diode Schottky 50V 3A Surface Mount TO-277A (SMPC)

Diode Schottky 50V 3A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
3 A 50 V 277A Diode and Rectifier - 280-SS3P5L-M3/87A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3 A 50 V 277A Diode and Rectifier
280-SS3P5L-M3/87A
3 A 50 V 277A Diode and Rectifier 280-SS3P5L-M3/87A
DIODE 3 A, 50 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: SS3P5L-M3/87A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 50 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 50 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3P5L-M3/87A can be used for catalog matching and distributor lookup.

DIODE 3 A, 50 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: SS3P5L-M3/87A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 50 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 50 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3P5L-M3/87A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SS3P5L-M3/87A - 042864-SS3P5L-M3/87A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS3P5L-M3/87A
042864-SS3P5L-M3/87A
Diodes, Rectifiers - Single - SS3P5L-M3/87A 042864-SS3P5L-M3/87A
Manufacturer: Vishay Win Source Part Number: 042864-SS3P5L-M3/87A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 600mV @ 3A Current - Reverse Leakage @ Vr: 150μA @ 50V Capacitance @ Vr, F: 200pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Family Name: SS3P5L Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SS3P5LHM3_A/I; SS3P5LHM3_A/H; SS3P5LHM3/87A; SS3P5LHM3/86A; Introduction Date: September 17, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 042864-SS3P5L-M3/87A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 600mV @ 3A
Current - Reverse Leakage @ Vr: 150μA @ 50V
Capacitance @ Vr, F: 200pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: SS3P5L
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SS3P5LHM3_A/I; SS3P5LHM3_A/H; SS3P5LHM3/87A; SS3P5LHM3/86A;
Introduction Date: September 17, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS3P5L-M3/87A
Schottky Diodes & Rectifiers SS3P5L-M3/87A
Schottky Diodes & Rectifiers 3.0 Amp 50 Volt

Schottky Diodes & Rectifiers 3.0 Amp 50 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS3P5L-M3/87A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS3P5L-M3/87A
Discrete Semiconductor Products - Diodes - Rectifiers SS3P5L-M3/87A
DIODE SCHOTTKY 50V 3A TO277A

DIODE SCHOTTKY 50V 3A TO277A

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number SS3P5L-M3/87A-ND 280-SS3P5L-M3/87A 042864-SS3P5L-M3/87A SS3P5L-M3/87A SS3P5L-M3/87A
Product Name Single Diodes 3 A 50 V 277A Diode and Rectifier Diodes, Rectifiers - Single - SS3P5L-M3/87A Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Tape and Reel TO-277A (SMPC) TO-277A-3
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data