Linear Systems Single Diodes SSTPAD10 SOT-23 3L ROHS

Description
DIODE STANDARD 30V 10MA SOT23-3
Request a Quote Datasheet
Description
DIODE STANDARD 30V 10MA SOT23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 4004-SSTPAD10SOT-233LROHSDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 30V 10MA SOT23-3

DIODE STANDARD 30V 10MA SOT23-3

Buy Now Datasheet
Single Diodes - 4004-SSTPAD10SOT-233LROHSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 30V 10mA Surface Mount SOT-23-3

Diode Standard 30V 10mA Surface Mount SOT-23-3

Buy Now Datasheet
Single Diodes - 4004-SSTPAD10SOT-233LROHSCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 30V 10MA SOT23-3

DIODE GEN PURP 30V 10MA SOT23-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 4004-SSTPAD10SOT-233LROHSDKR-ND
Product Name Single Diodes
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPSD-9000-18000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Single Diodes - 448-AIDW20S65C5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
Tj -40 to 175 C (-40 to 347 F)
View Details
5 suppliers
Axial-Lead Glass-Bodied High Voltage Diode - Z50FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 9.5 volts
View Details