Diode Schottky 40V 3A Surface Mount DO-214AC (SMA)
Diode Schottky 40V 3A Surface Mount DO-214AC (SMA)
Diode Schottky 40V 3A Surface Mount DO-214AC (SMA)
DIODE 3 A, 40 V, SILICON, RECTIFIER DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Rectifier Diode Product overview: SSA34-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSA34-E3/5AT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1281879-SSA34-E3/5AT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 7,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 490 mV @ 3 A
Current - Reverse Leakage @ Vr: 200 µA @ 40 V
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SSA34-E3/5AT,SSA34E3
Base Product Number: SSA34
DIODE SCHOTTKY 40V 3A DO214AC
Schottky Diodes & Rectifiers 40 Volt 3.0 Amp 75 Amp IFSM
SCHOTTKY RECT, SINGLE, 40V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):3A; Diode Configuration:Single
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | SSA34-E3/5ATGICT-ND | 8187455P | 9194343 | 280-SSA34-E3/5AT | 1281879-SSA34-E3/5AT | SSA34-E3/5AT | SSA34-E3/5AT | 60AC3852 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | 3 A 40 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rect, Single, 40V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | |||||
| Package | DO-214AC | Do-214ac (sma) | Tape and Reel | DO-214AC, SMA | SMA (DO-214AC) | DO-214AC | ||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Rectifier Configuration / Technology | Schottky |