Vishay Precision Group SMD 3A 30V Diode and Rectifier SS3P3-M3/84A

Description
3A 30V Rectifier Diode, DO-220AA, Surface Mount Product overview: SS3P3-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3P3-M3/84A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3A 30V Rectifier Diode, DO-220AA, Surface Mount Product overview: SS3P3-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3P3-M3/84A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3A 30V Diode and Rectifier - 280-SS3P3-M3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3A 30V Diode and Rectifier
280-SS3P3-M3/84A
SMD 3A 30V Diode and Rectifier 280-SS3P3-M3/84A
3A 30V Rectifier Diode, DO-220AA, Surface Mount Product overview: SS3P3-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3P3-M3/84A can be used for catalog matching and distributor lookup.

3A 30V Rectifier Diode, DO-220AA, Surface Mount Product overview: SS3P3-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3P3-M3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SS3P3-M3/84A - 030844-SS3P3-M3/84A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS3P3-M3/84A
030844-SS3P3-M3/84A
Diodes, Rectifiers - Single - SS3P3-M3/84A 030844-SS3P3-M3/84A
Manufacturer: Vishay Win Source Part Number: 030844-SS3P3-M3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 580mV @ 3A Current - Reverse Leakage @ Vr: 200μA @ 30V Capacitance @ Vr, F: 130pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Family Name: SS3P3 Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-220AA (SMP) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SS3P3HM3/84A; SS3P3HE3/85A; SS3P3HE3/84A; SS3P3HM3/85A; Introduction Date: July 24, 2006 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 030844-SS3P3-M3/84A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 580mV @ 3A
Current - Reverse Leakage @ Vr: 200μA @ 30V
Capacitance @ Vr, F: 130pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: SS3P3
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-220AA (SMP)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SS3P3HM3/84A; SS3P3HE3/85A; SS3P3HE3/84A; SS3P3HM3/85A;
Introduction Date: July 24, 2006
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - SS3P3-M3/84AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 3A Surface Mount DO-220AA (SMP)

Diode Schottky 30V 3A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - SS3P3-M3/84AGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS3P3-M3/84AGITR-ND
Single Diodes SS3P3-M3/84AGITR-ND
Diode Schottky 30V 3A Surface Mount DO-220AA (SMP)

Diode Schottky 30V 3A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - SS3P3-M3/84AGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS3P3-M3/84AGICT-ND
Single Diodes SS3P3-M3/84AGICT-ND
Diode Schottky 30V 3A Surface Mount DO-220AA (SMP)

Diode Schottky 30V 3A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS3P3-M3/84A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS3P3-M3/84A
Discrete Semiconductor Products - Diodes - Rectifiers SS3P3-M3/84A
DIODE SCHOTTKY 30V 3A DO220AA

DIODE SCHOTTKY 30V 3A DO220AA

Supplier's Site
Single Diodes - SS3P3-M3/84A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS3P3-M3/84A
Single Diodes SS3P3-M3/84A
DIODE SCHOTTKY 30V 3A DO220AA

DIODE SCHOTTKY 30V 3A DO220AA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS3P3-M3/84A
Schottky Diodes & Rectifiers SS3P3-M3/84A
Schottky Diodes & Rectifiers 3.0 Amp 30 Volt 50 Amp IFSM

Schottky Diodes & Rectifiers 3.0 Amp 30 Volt 50 Amp IFSM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-SS3P3-M3/84A 030844-SS3P3-M3/84A SS3P3-M3/84AGIDKR-ND SS3P3-M3/84A SS3P3-M3/84A SS3P3-M3/84A
Product Name SMD 3A 30V Diode and Rectifier Diodes, Rectifiers - Single - SS3P3-M3/84A Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Diodes & Rectifiers
Package Tape and Reel DO-220AA (SMP) DO-220AA DO-220AA-2
RoHS Compliant RoHS
IO 3 amps
Unlock Full Specs
to access all available technical data