Vishay Intertechnology, Inc. Schottky 5A 40V Diode and Rectifier SSC54HE3_A/I

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 40V V(RRM), Silicon, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN Product overview: SSC54HE3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSC54HE3_A/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 40V V(RRM), Silicon, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN Product overview: SSC54HE3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSC54HE3_A/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 5A 40V Diode and Rectifier - 280-SSC54HE3_A/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 5A 40V Diode and Rectifier
280-SSC54HE3_A/I
Schottky 5A 40V Diode and Rectifier 280-SSC54HE3_A/I
Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 40V V(RRM), Silicon, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN Product overview: SSC54HE3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSC54HE3_A/I can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 40V V(RRM), Silicon, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN Product overview: SSC54HE3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSC54HE3_A/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SSC54HE3_A/IGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SSC54HE3_A/IGITR-ND
Single Diodes SSC54HE3_A/IGITR-ND
Diode Schottky 40V 5A Surface Mount DO-214AB (SMC)

Diode Schottky 40V 5A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - SSC54HE3_A/IGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SSC54HE3_A/IGICT-ND
Single Diodes SSC54HE3_A/IGICT-ND
Diode Schottky 40V 5A Surface Mount DO-214AB (SMC)

Diode Schottky 40V 5A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281424-SSC54HE3_A/I - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281424-SSC54HE3_A/I
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281424-SSC54HE3_A/I
Win Source Part Number: 1281424-SSC54HE3_A/I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 3,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 490 mV @ 5 A Current - Reverse Leakage @ Vr: 500 µA @ 40 V Operating Temperature - Junction: -65°C ~ 150°C Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SSC54HE3_A/I,SSC54HE 3_A/IGICT,SSC54HE3_A /IGITR Base Product Number: SSC54

Win Source Part Number: 1281424-SSC54HE3_A/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 3,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 490 mV @ 5 A
Current - Reverse Leakage @ Vr: 500 µA @ 40 V
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SSC54HE3_A/I,SSC54HE3_A/IGICT,SSC54HE3_A/IGITR
Base Product Number: SSC54

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SSC54HE3_A/I
Schottky Diodes & Rectifiers SSC54HE3_A/I
Schottky Diodes & Rectifiers 5.0 Amp 40 Volt 175A IFSM @ 8.3ms

Schottky Diodes & Rectifiers 5.0 Amp 40 Volt 175A IFSM @ 8.3ms

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SSC54HE3_A/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SSC54HE3_A/I
Discrete Semiconductor Products - Diodes - Rectifiers SSC54HE3_A/I
DIODE SCHOTTKY 40V 5A DO214AB

DIODE SCHOTTKY 40V 5A DO214AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-SSC54HE3_A/I SSC54HE3_A/IGITR-ND 1281424-SSC54HE3_A/I SSC54HE3_A/I SSC54HE3_A/I
Product Name Schottky 5A 40V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel DO-214AB, SMC DO-214AB
RoHS Compliant RoHS
IO 5 amps
Unlock Full Specs
to access all available technical data