Manufacturer: onsemi
Win Source Part Number: 1325156-SSRD8620CTT4
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 2,500
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 3 A
Reverse Recovery Time (trr): 75 ns
Current - Reverse Leakage @ Vr: 1 µA @ 200 V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 3A
Supplier Device Package: DPAK
Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 488-SSRD8620CTT4RGTR
Base Product Number: SSRD8620
RoHS Status: ROHS3 Compliant
200 V, 6.0 A Reverse Polarity Power Rectifier, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: SSRD8620CTT4RG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 V, 6.0 A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 V, 6.0 A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SSRD8620CTT4RG can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Anode Standard 200V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE ARRAY GP 200V 3A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays |
| Product Number | 1325156-SSRD8620CTT4RG | 286-SSRD8620CTT4RG | 488-SSRD8620CTT4RGTR-ND | SSRD8620CTT4RG | SSRD8620CTT4RG |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | 200 V 6.0 A DPAK Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Diode Type | Standard | ||||
| RoHS Compliant | RoHS | RoHS | |||
| VF | 1.15 volts | 1.15 volts | 1.15 volts | ||
| VR | 200 volts | 200 volts | |||
| IR | 1.00E-3 mA | 1.00E-3 mA |