Vishay Intertechnology, Inc. Schottky 40V 4A Diode and Rectifier SSB44HE3/52T

Description
DIODE SCHOTTKY 40V 4A DO214AA Product overview: SSB44HE3/52T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSB44HE3/52T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 4A DO214AA Product overview: SSB44HE3/52T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSB44HE3/52T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 4A Diode and Rectifier - 280-SSB44HE3/52T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 4A Diode and Rectifier
280-SSB44HE3/52T
Schottky 40V 4A Diode and Rectifier 280-SSB44HE3/52T
DIODE SCHOTTKY 40V 4A DO214AA Product overview: SSB44HE3/52T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSB44HE3/52T can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 4A DO214AA Product overview: SSB44HE3/52T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSB44HE3/52T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SSB44HE3/52T - 734676-SSB44HE3/52T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SSB44HE3/52T
734676-SSB44HE3/52T
Diodes, Rectifiers - Single - SSB44HE3/52T 734676-SSB44HE3/52T
Manufacturer: Vishay Semiconductor Diodes Division Manufacturer: Vishay Win Source Part Number: 734676-SSB44HE3/52T Packaging: Reel - TR Speed: Fast Recovery = 200mA (Io) Package: DO-214AA, SMB Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 4A Current - Reverse Leakage @ Vr: 400μA @ 40V Operating Temperature - Junction: -65°C ~ 150°C Family Name: SSB44 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: DO-214AA (SMB) Voltage - Forward (Vf) (Maximum) @ If: 490mV @ 4A Voltage - DC Reverse (Vr) (Maximum): 40V Alternative Parts (Cross-Reference): SK34BHR4; DSS2-40BB; SK44BL-TP; Introduction Date: November 13, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Manufacturer: Vishay
Win Source Part Number: 734676-SSB44HE3/52T
Packaging: Reel - TR
Speed: Fast Recovery = 200mA (Io)
Package: DO-214AA, SMB
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 4A
Current - Reverse Leakage @ Vr: 400μA @ 40V
Operating Temperature - Junction: -65°C ~ 150°C
Family Name: SSB44
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: DO-214AA (SMB)
Voltage - Forward (Vf) (Maximum) @ If: 490mV @ 4A
Voltage - DC Reverse (Vr) (Maximum): 40V
Alternative Parts (Cross-Reference): SK34BHR4; DSS2-40BB; SK44BL-TP;
Introduction Date: November 13, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: End of life (Obsolete)
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - SSB44HE3/52TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SSB44HE3/52TGITR-ND
Single Diodes SSB44HE3/52TGITR-ND
Diode Schottky 40V 4A Surface Mount DO-214AA (SMB)

Diode Schottky 40V 4A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SSB44HE3/52T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SSB44HE3/52T
Discrete Semiconductor Products - Diodes - Rectifiers SSB44HE3/52T
DIODE SCHOTTKY 40V 4A DO214AA

DIODE SCHOTTKY 40V 4A DO214AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 280-SSB44HE3/52T 734676-SSB44HE3/52T SSB44HE3/52TGITR-ND SSB44HE3/52T
Product Name Schottky 40V 4A Diode and Rectifier Diodes, Rectifiers - Single - SSB44HE3/52T Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
Unlock Full Specs
to access all available technical data