Vishay Intertechnology, Inc. Single Diodes SS8P3L-E3/87A

Description
Diode Schottky 30V 8A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet
Description
Diode Schottky 30V 8A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SS8P3L-E3/87A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS8P3L-E3/87A-ND
Single Diodes SS8P3L-E3/87A-ND
Diode Schottky 30V 8A Surface Mount TO-277A (SMPC)

Diode Schottky 30V 8A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Diodes, Rectifiers - Single - SS8P3L-E3/87A - 1102213-SS8P3L-E3/87A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS8P3L-E3/87A
1102213-SS8P3L-E3/87A
Diodes, Rectifiers - Single - SS8P3L-E3/87A 1102213-SS8P3L-E3/87A
Manufacturer: Vishay Win Source Part Number: 1102213-SS8P3L-E3/87 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 570mV @ 8A Current - Reverse Leakage @ Vr: 200μA @ 30V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1102213-SS8P3L-E3/87A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 570mV @ 8A
Current - Reverse Leakage @ Vr: 200μA @ 30V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 30V 8A Diode and Rectifier - 280-SS8P3L-E3/87A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 8A Diode and Rectifier
280-SS8P3L-E3/87A
Schottky 30V 8A Diode and Rectifier 280-SS8P3L-E3/87A
DIODE SCHOTTKY 30V 8A TO277A Product overview: SS8P3L-E3/87A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS8P3L-E3/87A can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 8A TO277A Product overview: SS8P3L-E3/87A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS8P3L-E3/87A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS8P3L-E3/87A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS8P3L-E3/87A
Discrete Semiconductor Products - Diodes - Rectifiers SS8P3L-E3/87A
DIODE SCHOTTKY 30V 8A TO277A

DIODE SCHOTTKY 30V 8A TO277A

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number SS8P3L-E3/87A-ND 1102213-SS8P3L-E3/87A 280-SS8P3L-E3/87A SS8P3L-E3/87A
Product Name Single Diodes Diodes, Rectifiers - Single - SS8P3L-E3/87A Schottky 30V 8A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data