Vishay Precision Group Single Diodes SS8P3L-M3/86A

Description
Diode Schottky 30V 8A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet
Description
Diode Schottky 30V 8A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SS8P3L-M3/86AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 8A Surface Mount TO-277A (SMPC)

Diode Schottky 30V 8A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS8P3L-M3/86AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 8A Surface Mount TO-277A (SMPC)

Diode Schottky 30V 8A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS8P3L-M3/86AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 8A Surface Mount TO-277A (SMPC)

Diode Schottky 30V 8A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Diodes, Rectifiers - Single - SS8P3L-M3/86A - 093482-SS8P3L-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS8P3L-M3/86A
093482-SS8P3L-M3/86A
Diodes, Rectifiers - Single - SS8P3L-M3/86A 093482-SS8P3L-M3/86A
Manufacturer: Vishay Win Source Part Number: 093482-SS8P3L-M3/86A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 570mV @ 8A Current - Reverse Leakage @ Vr: 200μA @ 30V Capacitance @ Vr, F: 330pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Family Name: SS8P3L Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SS8P3LHM3_A/I ; SS8P3LHM3_A/H ; SS8P3LHM3/86A; SS8P3LHM3/87A; Introduction Date: September 17, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 093482-SS8P3L-M3/86A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 570mV @ 8A
Current - Reverse Leakage @ Vr: 200μA @ 30V
Capacitance @ Vr, F: 330pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: SS8P3L
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SS8P3LHM3_A/I ; SS8P3LHM3_A/H ; SS8P3LHM3/86A; SS8P3LHM3/87A;
Introduction Date: September 17, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8 A 30 V 277A Diode and Rectifier - 280-SS8P3L-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8 A 30 V 277A Diode and Rectifier
280-SS8P3L-M3/86A
8 A 30 V 277A Diode and Rectifier 280-SS8P3L-M3/86A
DIODE 8 A, 30 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: SS8P3L-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 30 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 30 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS8P3L-M3/86A can be used for catalog matching and distributor lookup.

DIODE 8 A, 30 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: SS8P3L-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 30 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 30 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS8P3L-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS8P3L-M3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS8P3L-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers SS8P3L-M3/86A
DIODE SCHOTTKY 30V 8A TO277A

DIODE SCHOTTKY 30V 8A TO277A

Supplier's Site
Diode, Schottky, Rectifier, 8A, 30V, Smpc; Repetitive Peak Reverse Voltage Vishay - 75R3254 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Rectifier, 8A, 30V, Smpc; Repetitive Peak Reverse Voltage Vishay
75R3254
Diode, Schottky, Rectifier, 8A, 30V, Smpc; Repetitive Peak Reverse Voltage Vishay 75R3254
DIODE, SCHOTTKY, RECTIFIER, 8A, 30V, SMPC; Repetitive Peak Reverse Voltage:30V; Average Forward Current:8A; Diode Configuration:Single ; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage Max:570mV; Product Range:- RoHS Compliant: Yes

DIODE, SCHOTTKY, RECTIFIER, 8A, 30V, SMPC; Repetitive Peak Reverse Voltage:30V; Average Forward Current:8A; Diode Configuration:Single; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage Max:570mV; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS8P3L-M3/86A
Schottky Diodes & Rectifiers SS8P3L-M3/86A
Schottky Diodes & Rectifiers 8.0 Amp 30 Volt

Schottky Diodes & Rectifiers 8.0 Amp 30 Volt

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes
Product Number SS8P3L-M3/86AGIDKR-ND 093482-SS8P3L-M3/86A 280-SS8P3L-M3/86A SS8P3L-M3/86A 75R3254 SS8P3L-M3/86A
Product Name Single Diodes Diodes, Rectifiers - Single - SS8P3L-M3/86A 8 A 30 V 277A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Diode, Schottky, Rectifier, 8A, 30V, Smpc; Repetitive Peak Reverse Voltage Vishay Schottky Diodes & Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Life Cycle Stage Active Active
Package TO-277A (SMPC) Tape and Reel TO-277A TO-277A-3
VF 0.5700 volts 0.5700 volts 0.5700 volts
Unlock Full Specs
to access all available technical data