Vishay Intertechnology, Inc. 40V 3A Diode and Rectifier SS6P4CHM3_A/I

Description
DIODE ARR SCHOTT 40V 3A TO277A Product overview: SS6P4CHM3_A/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SS6P4CHM3_A/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 40V 3A TO277A Product overview: SS6P4CHM3_A/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SS6P4CHM3_A/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40V 3A Diode and Rectifier - 286-SS6P4CHM3_A/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40V 3A Diode and Rectifier
286-SS6P4CHM3_A/I
40V 3A Diode and Rectifier 286-SS6P4CHM3_A/I
DIODE ARR SCHOTT 40V 3A TO277A Product overview: SS6P4CHM3_A/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SS6P4CHM3_A/I can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 40V 3A TO277A Product overview: SS6P4CHM3_A/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SS6P4CHM3_A/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - SS6P4CHM3_A/I-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SS6P4CHM3_A/I-ND
Diode Arrays SS6P4CHM3_A/I-ND
Diode Array 1 Pair Common Cathode Schottky 40V 3A Surface Mount TO-277, 3-PowerDFN

Diode Array 1 Pair Common Cathode Schottky 40V 3A Surface Mount TO-277, 3-PowerDFN

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1282815-SS6P4CHM3_A/I - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1282815-SS6P4CHM3_A/I
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1282815-SS6P4CHM3_A/I
Win Source Part Number: 1282815-SS6P4CHM3_A/ I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: Automotive, AEC-Q101, eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 6,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Voltage - Forward (Vf) (Max) @ If: 650 mV @ 3 A Current - Reverse Leakage @ Vr: 200 µA @ 40 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 3A Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SS6P4

Win Source Part Number: 1282815-SS6P4CHM3_A/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101, eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 6,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Voltage - Forward (Vf) (Max) @ If: 650 mV @ 3 A
Current - Reverse Leakage @ Vr: 200 µA @ 40 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 3A
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SS6P4

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS6P4CHM3_A/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS6P4CHM3_A/I
Discrete Semiconductor Products - Diodes - Rectifiers SS6P4CHM3_A/I
DIODE ARR SCHOTT 40V 3A TO277A

DIODE ARR SCHOTT 40V 3A TO277A

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS6P4CHM3_A/I
Schottky Diodes & Rectifiers SS6P4CHM3_A/I
Schottky Diodes & Rectifiers 6A,40V,SM Dual Sky Rectifier

Schottky Diodes & Rectifiers 6A,40V,SM Dual Sky Rectifier

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Schottky Diodes
Product Number 286-SS6P4CHM3_A/I SS6P4CHM3_A/I-ND 1282815-SS6P4CHM3_A/I SS6P4CHM3_A/I SS6P4CHM3_A/I
Product Name 40V 3A Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape & Reel (TR) TO-277, 3-PowerDFN TO-277, 3-PowerDFN TO-277A-3
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Arrangement Common Catode
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data