Vishay Precision Group Single Diodes SS5P6-M3/86A

Description
Diode Schottky 60V 5A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet
Description
Diode Schottky 60V 5A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SS5P6-M3/86AGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS5P6-M3/86AGICT-ND
Single Diodes SS5P6-M3/86AGICT-ND
Diode Schottky 60V 5A Surface Mount TO-277A (SMPC)

Diode Schottky 60V 5A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS5P6-M3/86AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 5A Surface Mount TO-277A (SMPC)

Diode Schottky 60V 5A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS5P6-M3/86AGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS5P6-M3/86AGITR-ND
Single Diodes SS5P6-M3/86AGITR-ND
Diode Schottky 60V 5A Surface Mount TO-277A (SMPC)

Diode Schottky 60V 5A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Diodes, Rectifiers - Single - SS5P6-M3/86A - 093481-SS5P6-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS5P6-M3/86A
093481-SS5P6-M3/86A
Diodes, Rectifiers - Single - SS5P6-M3/86A 093481-SS5P6-M3/86A
Manufacturer: Vishay Win Source Part Number: 093481-SS5P6-M3/86A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 690mV @ 5A Current - Reverse Leakage @ Vr: 150μA @ 60V Capacitance @ Vr, F: 200pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): PDS560-13; SS5P6-E3/87A; SS5P6-M3/86A; SS5P6-M3/87A; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 093481-SS5P6-M3/86A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 690mV @ 5A
Current - Reverse Leakage @ Vr: 150μA @ 60V
Capacitance @ Vr, F: 200pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): PDS560-13; SS5P6-E3/87A; SS5P6-M3/86A; SS5P6-M3/87A;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7103774 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7103774
Schottky Diodes & Rectifiers 7103774
Diode Schottky 60V 5A SMPC

Diode Schottky 60V 5A SMPC

Supplier's Site
Schottky Diodes & Rectifiers - 7103774P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7103774P
Schottky Diodes & Rectifiers 7103774P
Diode Schottky 60V 5A SMPC

Diode Schottky 60V 5A SMPC

Supplier's Site
Schottky Diodes & Rectifiers - 1652697 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1652697
Schottky Diodes & Rectifiers 1652697
Diode Schottky 60V 5A SMPC

Diode Schottky 60V 5A SMPC

Supplier's Site
SMD 5A 60V 277A Diode and Rectifier - 280-SS5P6-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5A 60V 277A Diode and Rectifier
280-SS5P6-M3/86A
SMD 5A 60V 277A Diode and Rectifier 280-SS5P6-M3/86A
5A 60V Rectifier Diode, TO-277A, Surface Mount Product overview: SS5P6-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 60V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 5A, 60V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS5P6-M3/86A can be used for catalog matching and distributor lookup.

5A 60V Rectifier Diode, TO-277A, Surface Mount Product overview: SS5P6-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 60V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 5A, 60V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS5P6-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Schottky, 5A, 60V, To-277A-3; Repetitive Reverse Voltage Vrrm Max Vishay - 15R7279 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 5A, 60V, To-277A-3; Repetitive Reverse Voltage Vrrm Max Vishay
15R7279
Diode, Schottky, 5A, 60V, To-277A-3; Repetitive Reverse Voltage Vrrm Max Vishay 15R7279
DIODE, SCHOTTKY, 5A, 60V, TO-277A-3; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):5A; Diode Configuration:Dual Common Anode; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage VF Max:690mV RoHS Compliant: Yes

DIODE, SCHOTTKY, 5A, 60V, TO-277A-3; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):5A; Diode Configuration:Dual Common Anode; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage VF Max:690mV RoHS Compliant: Yes

Supplier's Site
Diode, Schottky, 5A, 60V, To-277A-3, Full Reel; Repetitive Reverse Voltage Vrrm Max Vishay - 85W2701 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 5A, 60V, To-277A-3, Full Reel; Repetitive Reverse Voltage Vrrm Max Vishay
85W2701
Diode, Schottky, 5A, 60V, To-277A-3, Full Reel; Repetitive Reverse Voltage Vrrm Max Vishay 85W2701
DIODE, SCHOTTKY, 5A, 60V, TO-277A-3, FULL REEL; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):5A; Diode Configuration:Dual Common Anode; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage VF Max:690mV RoHS Compliant: Yes

DIODE, SCHOTTKY, 5A, 60V, TO-277A-3, FULL REEL; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):5A; Diode Configuration:Dual Common Anode; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage VF Max:690mV RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS5P6-M3/86A
Schottky Diodes & Rectifiers SS5P6-M3/86A
Schottky Diodes & Rectifiers 5.0 Amp 60 Volt

Schottky Diodes & Rectifiers 5.0 Amp 60 Volt

Buy Now Datasheet
Single Diodes - SS5P6-M3/86A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS5P6-M3/86A
Single Diodes SS5P6-M3/86A
DIODE SCHOTTKY 60V 5A TO277A

DIODE SCHOTTKY 60V 5A TO277A

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS5P6-M3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS5P6-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers SS5P6-M3/86A
DIODE SCHOTTKY 60V 5A TO277A

DIODE SCHOTTKY 60V 5A TO277A

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number SS5P6-M3/86AGICT-ND 093481-SS5P6-M3/86A 7103774 7103774P 280-SS5P6-M3/86A 15R7279 SS5P6-M3/86A SS5P6-M3/86A SS5P6-M3/86A
Product Name Single Diodes Diodes, Rectifiers - Single - SS5P6-M3/86A Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers SMD 5A 60V 277A Diode and Rectifier Diode, Schottky, 5A, 60V, To-277A-3; Repetitive Reverse Voltage Vrrm Max Vishay Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Life Cycle Stage Active Active
Package TO-277A (SMPC) To-277a TO-277A Tape and Reel TO-277A SMPC (TO-277A) TO-277, 3-PowerDFN
VF 0.6900 volts 0.6900 volts 0.6900 volts 0.6900 volts
Unlock Full Specs
to access all available technical data