Diode Schottky 60V 3A Surface Mount DO-214AC (SMA)
Diode Schottky 60V 3A Surface Mount DO-214AC (SMA)
Diode Schottky 60V 3A Surface Mount DO-214AC (SMA)
Surface Mount Schottky Barrier Rectifier
Win Source Part Number: 962674-SSA36
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 7,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 750 mV @ 3 A
Reverse Recovery Time (trr): 10.74 ns
Current - Reverse Leakage @ Vr: 100 µA @ 60 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Alternative Parts (Cross-Reference): SSA210; SSA24; SS16; RS1G; RS1D; ES1J;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: SSA36TR,SSA36CT,SSA3
Base Product Number: SSA36
Schottky Diodes & Rectifiers 3A, 60V SMA SCHOTTKY BARRIER RECTIFIER Product overview: SSA36 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 60V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SSA36 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 60V 3A DO214AC
Schottky Diodes & Rectifiers 3A, 60V SMA SCHOTTKY BARRIER RECTIFIER
DIODE SCHOTTKY 60V 3A DO214AC
SCHOTTKY RECT, AEC-Q101, 60V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):3A; Diode Configuration:Single
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | SSA36CT-ND | SSA36 | 962674-SSA36 | 2085-SSA36 | SSA36 | SSA36 | SSA36 | 46AC1908 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky 3A 60V Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rect, Aec-Q101, 60V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Onsemi | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||||
| Package | SMA; SMA | DO-214AC, SMA | Reel | SMA; DO-214AC, SMA | DO-214-2 | DO-214AC | ||
| Life Cycle Stage | Active | Declining | ||||||
| VF | 0.7500 volts | 0.7500 volts | 0.7500 volts | 0.7500 volts |