Comchip Technology Corporation Single Diodes SS510-HF

Description
Diode Schottky 100V 5A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Schottky 100V 5A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 641-SS510-HFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-SS510-HFDKR-ND
Single Diodes 641-SS510-HFDKR-ND
Diode Schottky 100V 5A Surface Mount DO-214AC (SMA)

Diode Schottky 100V 5A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - 641-SS510-HFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-SS510-HFTR-ND
Single Diodes 641-SS510-HFTR-ND
Diode Schottky 100V 5A Surface Mount DO-214AC (SMA)

Diode Schottky 100V 5A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - 641-SS510-HFCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-SS510-HFCT-ND
Single Diodes 641-SS510-HFCT-ND
Diode Schottky 100V 5A Surface Mount DO-214AC (SMA)

Diode Schottky 100V 5A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Schottky 100V 5A Diode and Rectifier - 280-SS510-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 5A Diode and Rectifier
280-SS510-HF
Schottky 100V 5A Diode and Rectifier 280-SS510-HF
DIODE SCHOTTKY 100V 5A DO214AC Product overview: SS510-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS510-HF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 5A DO214AC Product overview: SS510-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS510-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367086-SS510-HF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367086-SS510-HF
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367086-SS510-HF
Win Source Part Number: 1367086-SS510-HF Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Comchip Technology Package: Tape & Reel Product Status: Active Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Base Product Number: SS510 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 850 mV @ 5 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 1 mA @ 100 V Capacitance @ Vr, F: 300pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C

Win Source Part Number: 1367086-SS510-HF
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Comchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Base Product Number: SS510
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 850 mV @ 5 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 1 mA @ 100 V
Capacitance @ Vr, F: 300pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - SS510-HF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
SS510-HF
Diodes >> Schottky Barrier Diodes (SBD) SS510-HF
100V 850mV@5A 5A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS

100V 850mV@5A 5A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 641-SS510-HFDKR-ND 280-SS510-HF 1367086-SS510-HF SS510-HF
Product Name Single Diodes Schottky 100V 5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Diodes >> Schottky Barrier Diodes (SBD)
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data