Vishay Intertechnology, Inc. Automotive Schottky 60V 3A Diode and Rectifier SS3P6LHM3_A/I

Description
Diode Schottky 60V 3A 3-Pin(2+Tab) SMPC T/R Automotive AEC-Q101 Product overview: SS3P6LHM3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3P6LHM3_A/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 60V 3A 3-Pin(2+Tab) SMPC T/R Automotive AEC-Q101 Product overview: SS3P6LHM3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3P6LHM3_A/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Schottky 60V 3A Diode and Rectifier - 280-SS3P6LHM3_A/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 60V 3A Diode and Rectifier
280-SS3P6LHM3_A/I
Automotive Schottky 60V 3A Diode and Rectifier 280-SS3P6LHM3_A/I
Diode Schottky 60V 3A 3-Pin(2+Tab) SMPC T/R Automotive AEC-Q101 Product overview: SS3P6LHM3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3P6LHM3_A/I can be used for catalog matching and distributor lookup.

Diode Schottky 60V 3A 3-Pin(2+Tab) SMPC T/R Automotive AEC-Q101 Product overview: SS3P6LHM3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3P6LHM3_A/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-SS3P6LHM3_A/IDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 60V 3A TO277A

DIODE SCHOTTKY 60V 3A TO277A

Buy Now Datasheet
Single Diodes - 112-SS3P6LHM3_A/ICT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 60V 3A TO277A

DIODE SCHOTTKY 60V 3A TO277A

Buy Now Datasheet
Single Diodes - 112-SS3P6LHM3_A/ITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 3A Surface Mount TO-277A (SMPC)

Diode Schottky 60V 3A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 959596-SS3P6LHM3_A/I - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
959596-SS3P6LHM3_A/I
Discrete Semiconductor Products - Diodes - Rectifiers - Single 959596-SS3P6LHM3_A/I
Win Source Part Number: 959596-SS3P6LHM3_A/I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 6,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 600 mV @ 3 A Current - Reverse Leakage @ Vr: 150 µA @ 50 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) Alternative Parts (Cross-Reference): VSSB7L45-M3/52T; V8PAN50-M3/I; V12P10HM3_A/H; VS-30WQ06FNTRR-M3; B340A-13-F; B360-13-FSS3P6LHM3-A /I; SS3P6LHM3A/I; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SS3P6

Win Source Part Number: 959596-SS3P6LHM3_A/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 6,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 3 A
Current - Reverse Leakage @ Vr: 150 µA @ 50 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
Alternative Parts (Cross-Reference): VSSB7L45-M3/52T; V8PAN50-M3/I; V12P10HM3_A/H; VS-30WQ06FNTRR-M3; B340A-13-F; B360-13-FSS3P6LHM3-A/I; SS3P6LHM3A/I;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SS3P6

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS3P6LHM3_A/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS3P6LHM3_A/I
Discrete Semiconductor Products - Diodes - Rectifiers SS3P6LHM3_A/I
DIODE SCHOTTKY 60V 3A TO277A

DIODE SCHOTTKY 60V 3A TO277A

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS3P6LHM3_A/I
Schottky Diodes & Rectifiers SS3P6LHM3_A/I
Schottky Diodes & Rectifiers 3A,60V,SM SKY RECT.

Schottky Diodes & Rectifiers 3A,60V,SM SKY RECT.

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-SS3P6LHM3_A/I 112-SS3P6LHM3_A/IDKR-ND 959596-SS3P6LHM3_A/I SS3P6LHM3_A/I SS3P6LHM3_A/I
Product Name Automotive Schottky 60V 3A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape and Reel TO-277, 3-PowerDFN TO-277A-3
Unlock Full Specs
to access all available technical data