Vishay Intertechnology, Inc. Schottky 3A 40V Diode and Rectifier SSA34HE3/61T

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 40V V(RRM), Silicon, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN Product overview: SSA34HE3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSA34HE3/61T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 40V V(RRM), Silicon, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN Product overview: SSA34HE3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSA34HE3/61T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 3A 40V Diode and Rectifier - 280-SSA34HE3/61T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 3A 40V Diode and Rectifier
280-SSA34HE3/61T
Schottky 3A 40V Diode and Rectifier 280-SSA34HE3/61T
Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 40V V(RRM), Silicon, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN Product overview: SSA34HE3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSA34HE3/61T can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 40V V(RRM), Silicon, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN Product overview: SSA34HE3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSA34HE3/61T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SSA34HE3/61TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SSA34HE3/61TGITR-ND
Single Diodes SSA34HE3/61TGITR-ND
Diode Schottky 40V 3A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 3A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - SSA34HE3/61T - 935048-SSA34HE3/61T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SSA34HE3/61T
935048-SSA34HE3/61T
Diodes, Rectifiers - Single - SSA34HE3/61T 935048-SSA34HE3/61T
Manufacturer: Vishay Win Source Part Number: 935048-SSA34HE3/61T Features: Diode Schottky 40 V 3A Surface Mount DO-214AC (SMA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Part Status: Obsolete Family Name: SSA34 Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SSA34HE3/61TGIDKR, SSA34HE3/61TGICT, SSA34HE3/61T-ND, SSA34HE3/61TGITR

Manufacturer: Vishay
Win Source Part Number: 935048-SSA34HE3/61T
Features: Diode Schottky 40 V 3A Surface Mount DO-214AC (SMA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SSA34
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SSA34HE3/61TGIDKR, SSA34HE3/61TGICT, SSA34HE3/61T-ND, SSA34HE3/61TGITR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SSA34HE3/61T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SSA34HE3/61T
Discrete Semiconductor Products - Diodes - Rectifiers SSA34HE3/61T
DIODE SCHOTTKY 40V 3A DO214AC

DIODE SCHOTTKY 40V 3A DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-SSA34HE3/61T SSA34HE3/61TGITR-ND 935048-SSA34HE3/61T SSA34HE3/61T
Product Name Schottky 3A 40V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - SSA34HE3/61T Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SMA; DO-214AC (SMA)
RoHS Compliant RoHS
IO 3 amps
Unlock Full Specs
to access all available technical data