Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single SSC54-M3/9AT

Description
Win Source Part Number: 1281880-SSC54-M3/9AT Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 490 mV @ 5 A Current - Reverse Leakage @ Vr: 500 µA @ 40 V Operating Temperature - Junction: -65°C ~ 150°C Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SSC54-M3/9ATGICT,SSC 54-M3/9AT,SSC54-M3/9 ATGIDKR,SSC54-M3/9AT GITR Base Product Number: SSC54
Request a Quote Datasheet
Description
Win Source Part Number: 1281880-SSC54-M3/9AT Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 490 mV @ 5 A Current - Reverse Leakage @ Vr: 500 µA @ 40 V Operating Temperature - Junction: -65°C ~ 150°C Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SSC54-M3/9ATGICT,SSC 54-M3/9AT,SSC54-M3/9 ATGIDKR,SSC54-M3/9AT GITR Base Product Number: SSC54
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281880-SSC54-M3/9AT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281880-SSC54-M3/9AT
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281880-SSC54-M3/9AT
Win Source Part Number: 1281880-SSC54-M3/9AT Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 490 mV @ 5 A Current - Reverse Leakage @ Vr: 500 µA @ 40 V Operating Temperature - Junction: -65°C ~ 150°C Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SSC54-M3/9ATGICT,SSC 54-M3/9AT,SSC54-M3/9 ATGIDKR,SSC54-M3/9AT GITR Base Product Number: SSC54

Win Source Part Number: 1281880-SSC54-M3/9AT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 490 mV @ 5 A
Current - Reverse Leakage @ Vr: 500 µA @ 40 V
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SSC54-M3/9ATGICT,SSC54-M3/9AT,SSC54-M3/9ATGIDKR,SSC54-M3/9ATGITR
Base Product Number: SSC54

Buy Now Datasheet
Single Diodes - SSC54-M3/9ATGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SSC54-M3/9ATGITR-ND
Single Diodes SSC54-M3/9ATGITR-ND
Diode Schottky 40V 5A Surface Mount DO-214AB (SMC)

Diode Schottky 40V 5A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - SSC54-M3/9ATGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 5A Surface Mount DO-214AB (SMC)

Diode Schottky 40V 5A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - SSC54-M3/9ATGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SSC54-M3/9ATGICT-ND
Single Diodes SSC54-M3/9ATGICT-ND
Diode Schottky 40V 5A Surface Mount DO-214AB (SMC)

Diode Schottky 40V 5A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Schottky 40V 5A Diode and Rectifier - 280-SSC54-M3/9AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 5A Diode and Rectifier
280-SSC54-M3/9AT
Schottky 40V 5A Diode and Rectifier 280-SSC54-M3/9AT
Diode Schottky 40V 5A 2-Pin SMC T/R Product overview: SSC54-M3/9AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSC54-M3/9AT can be used for catalog matching and distributor lookup.

Diode Schottky 40V 5A 2-Pin SMC T/R Product overview: SSC54-M3/9AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSC54-M3/9AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SSC54-M3/9AT - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SSC54-M3/9AT
Discrete Semiconductor Products - Diodes - Rectifiers SSC54-M3/9AT
DIODE SCHOTTKY 40V 5A DO214AB

DIODE SCHOTTKY 40V 5A DO214AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SSC54-M3/9AT
Schottky Diodes & Rectifiers SSC54-M3/9AT
Schottky Diodes & Rectifiers 5A,40V,SM SCHOTTKY RECT

Schottky Diodes & Rectifiers 5A,40V,SM SCHOTTKY RECT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 1281880-SSC54-M3/9AT SSC54-M3/9ATGITR-ND 280-SSC54-M3/9AT SSC54-M3/9AT SSC54-M3/9AT
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky 40V 5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package DO-214AB, SMC Tape and Reel DO-214AB
Unlock Full Specs
to access all available technical data