Diode Schottky 30V 5A Surface Mount DO-214AB (SMC)
Diode Schottky 30V 5A Surface Mount DO-214AB (SMC)
Diode Schottky 30V 5A Surface Mount DO-214AB (SMC)
Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 30V V(RRM), Silicon, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN Product overview: SSC53LHE3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSC53LHE3_A/H can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 935052-SSC53LHE3_A/H
Series: Automotive, AEC-Q101
Features: Diode Schottky 30 V 5A Surface Mount DO-214AB (SMC)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: SSC53
Categories: Discrete Semiconductor Products
Case / Package: DO-214AB (SMC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 850
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SSC53LHE3_A/HGICT, SSC53LHE3_A/H-ND, SSC53LHE3_A/HGITR, SSC53LHE3_A/HGIDKR
DIODE SCHOTTKY 30V 5A DO214AB
Schottky Diodes & Rectifiers 5.0 Amp 30 Volt 175A IFSM @ 8.3ms
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | SSC53LHE3_A/HGITR-ND | 280-SSC53LHE3_A/H | 935052-SSC53LHE3_A/H | SSC53LHE3_A/H | SSC53LHE3_A/H |
| Product Name | Single Diodes | Schottky 5A 30V Diode and Rectifier | Diodes, Rectifiers - Single - SSC53LHE3_A/H | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | |||
| Package | Tape and Reel | DO-214AB (SMC) | DO-214AB-2 | ||
| RoHS Compliant | RoHS |