Vishay Intertechnology, Inc. Schottky 90V 5A Diode and Rectifier SS5P9HM3_A/I

Description
DIODE SCHOTTKY 90V 5A TO277A Product overview: SS5P9HM3_A/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS5P9HM3_A/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 90V 5A TO277A Product overview: SS5P9HM3_A/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS5P9HM3_A/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 90V 5A Diode and Rectifier - 280-SS5P9HM3_A/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 90V 5A Diode and Rectifier
280-SS5P9HM3_A/I
Schottky 90V 5A Diode and Rectifier 280-SS5P9HM3_A/I
DIODE SCHOTTKY 90V 5A TO277A Product overview: SS5P9HM3_A/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS5P9HM3_A/I can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 90V 5A TO277A Product overview: SS5P9HM3_A/I from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS5P9HM3_A/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-SS5P9HM3_A/ICT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 90V 5A TO277A

DIODE SCHOTTKY 90V 5A TO277A

Buy Now Datasheet
Single Diodes - 112-SS5P9HM3_A/ITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 90V 5A Surface Mount TO-277A (SMPC)

Diode Schottky 90V 5A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - 112-SS5P9HM3_A/IDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 90V 5A TO277A

DIODE SCHOTTKY 90V 5A TO277A

Buy Now Datasheet
Diodes, Rectifiers - Single - SS5P9HM3_A/I - 897665-SS5P9HM3_A/I - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS5P9HM3_A/I
897665-SS5P9HM3_A/I
Diodes, Rectifiers - Single - SS5P9HM3_A/I 897665-SS5P9HM3_A/I
Manufacturer: Vishay Win Source Part Number: 897665-SS5P9HM3_A/I Series: Automotive, AEC-Q101, eSMP® Features: Diode Schottky 90 V 5A Surface Mount TO-277A (SMPC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-277, 3-PowerDFN Package: Reel - TR Mounting: Surface Mount Family Name: SS5P9 Categories: Discrete Semiconductor Products Case / Package: TO-277A (SMPC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 6500 Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 897665-SS5P9HM3_A/I
Series: Automotive, AEC-Q101, eSMP®
Features: Diode Schottky 90 V 5A Surface Mount TO-277A (SMPC)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-277, 3-PowerDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: SS5P9
Categories: Discrete Semiconductor Products
Case / Package: TO-277A (SMPC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 6500
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.10.0080

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS5P9HM3_A/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS5P9HM3_A/I
Discrete Semiconductor Products - Diodes - Rectifiers SS5P9HM3_A/I
DIODE SCHOTTKY 90V 5A TO277A

DIODE SCHOTTKY 90V 5A TO277A

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS5P9HM3_A/I
Schottky Diodes & Rectifiers SS5P9HM3_A/I
Schottky Diodes & Rectifiers 5A 90V SM Schottky Rect

Schottky Diodes & Rectifiers 5A 90V SM Schottky Rect

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-SS5P9HM3_A/I 112-SS5P9HM3_A/ICT-ND 897665-SS5P9HM3_A/I SS5P9HM3_A/I SS5P9HM3_A/I
Product Name Schottky 90V 5A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - SS5P9HM3_A/I Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape & Reel (TR) TO-277A (SMPC) TO-277A-3
Unlock Full Specs
to access all available technical data