Vishay Intertechnology, Inc. 3 A 60 V Diode and Rectifier SS3P6HM3/85A

Description
DIODE 3 A, 60 V, SILICON, RECTIFIER DIODE, DO-220AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMP, 2 PIN, Rectifier Diode Product overview: SS3P6HM3/85A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3P6HM3/85A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 3 A, 60 V, SILICON, RECTIFIER DIODE, DO-220AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMP, 2 PIN, Rectifier Diode Product overview: SS3P6HM3/85A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3P6HM3/85A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 A 60 V Diode and Rectifier - 280-SS3P6HM3/85A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3 A 60 V Diode and Rectifier
280-SS3P6HM3/85A
3 A 60 V Diode and Rectifier 280-SS3P6HM3/85A
DIODE 3 A, 60 V, SILICON, RECTIFIER DIODE, DO-220AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMP, 2 PIN, Rectifier Diode Product overview: SS3P6HM3/85A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3P6HM3/85A can be used for catalog matching and distributor lookup.

DIODE 3 A, 60 V, SILICON, RECTIFIER DIODE, DO-220AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMP, 2 PIN, Rectifier Diode Product overview: SS3P6HM3/85A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3P6HM3/85A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SS3P6HM3/85AGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS3P6HM3/85AGITR-ND
Single Diodes SS3P6HM3/85AGITR-ND
Diode Schottky 60V 3A Surface Mount DO-220AA (SMP)

Diode Schottky 60V 3A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - SS3P6HM3/85AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 3A Surface Mount DO-220AA (SMP)

Diode Schottky 60V 3A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - SS3P6HM3/85AGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS3P6HM3/85AGICT-ND
Single Diodes SS3P6HM3/85AGICT-ND
Diode Schottky 60V 3A Surface Mount DO-220AA (SMP)

Diode Schottky 60V 3A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 970299-SS3P6HM3/85A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
970299-SS3P6HM3/85A
Discrete Semiconductor Products - Diodes - Rectifiers - Single 970299-SS3P6HM3/85A
Win Source Part Number: 970299-SS3P6HM3/85A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 780 mV @ 3 A Current - Reverse Leakage @ Vr: 100 µA @ 60 V Capacitance @ Vr, F: 80pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SS3P6HM3/85AGICT,SS3 P6HM3/85AGITR,SS3P6H M3/85AGIDKR,SS3P6HM3 /85A-ND Base Product Number: SS3P6

Win Source Part Number: 970299-SS3P6HM3/85A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 780 mV @ 3 A
Current - Reverse Leakage @ Vr: 100 µA @ 60 V
Capacitance @ Vr, F: 80pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-220AA
Supplier Device Package: DO-220AA (SMP)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SS3P6HM3/85AGICT,SS3P6HM3/85AGITR,SS3P6HM3/85AGIDKR,SS3P6HM3/85A-ND
Base Product Number: SS3P6

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS3P6HM3/85A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS3P6HM3/85A
Discrete Semiconductor Products - Diodes - Rectifiers SS3P6HM3/85A
DIODE SCHOTTKY 60V 3A DO220AA

DIODE SCHOTTKY 60V 3A DO220AA

Supplier's Site
Single Diodes - SS3P6HM3/85A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS3P6HM3/85A
Single Diodes SS3P6HM3/85A
DIODE SCHOTTKY 60V 3A DO220AA

DIODE SCHOTTKY 60V 3A DO220AA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-SS3P6HM3/85A SS3P6HM3/85AGITR-ND 970299-SS3P6HM3/85A SS3P6HM3/85A SS3P6HM3/85A
Product Name 3 A 60 V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package Tape and Reel DO-220AA DO-220AA
Unlock Full Specs
to access all available technical data