Schottky Diodes & Rectifiers 8.0 Amp 30 Volt Product overview: SS8P3L-E3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS8P3L-E3/86A can be used for catalog matching and distributor lookup.
Diode Schottky 30V 8A Surface Mount TO-277A (SMPC)
Win Source Part Number: 1356145-SS8P3L-E3/86
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: eSMP®
Package: Tape & Reel
Product Status: Obsolete
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
Base Product Number: SS8P3
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 570 mV @ 8 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 200 µA @ 30 V
Operating Temperature - Junction: -55°C ~ 150°C
DIODE SCHOTTKY 30V 8A TO277A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-SS8P3L-E3/86A | SS8P3L-E3/86AGITR-ND | 1356145-SS8P3L-E3/86A | SS8P3L-E3/86A |
| Product Name | Schottky Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | TO-277, 3-PowerDFN | ||
| RoHS Compliant | RoHS | |||
| IO | 8 amps |