The Schottky Rectifier, part number SSA210, is a single diode packaged in a DO-214AC (SMA) case. It features a repetitive peak reverse voltage of 100V and an average forward current rating of 2A. The device is designed to operate within a junction temperature range of -55°C to +175°C and has a forward voltage drop of a maximum of 800mV at 2A. It also exhibits a low reverse current of 0.05mA at 100V and a reverse recovery time of approximately 8.02ns. The rectifier is RoHS compliant and classified under UL Flammability 94V-0. It is suitable for industrial applications and is qualified per AEC-Q101 standards. The device is available in tape and reel packaging for automated assembly processes.
Win Source Part Number: 962673-SSA210
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 7,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 2 A
Reverse Recovery Time (trr): 8.02 ns
Current - Reverse Leakage @ Vr: 50 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Alternative Parts (Cross-Reference): SSA24; SS16; SS18; RS1G; ES1J; RS1D;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: SSA210TR,SSA210CT,SS
Schottky Diodes & Rectifiers 2A 100V SMA SCHOTTKY BARRIER RECTIFIER Product overview: SSA210 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 100V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SSA210 can be used for catalog matching and distributor lookup.
Diode Schottky 100V 2A Surface Mount DO-214AC (SMA)
Diode Schottky 100V 2A Surface Mount DO-214AC (SMA)
Diode Schottky 100V 2A Surface Mount DO-214AC (SMA)
Surface Mount Schottky Barrier Rectifier
SCHOTTKY RECTIFIER, SINGLE, DO-214AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single
DIODE SCHOTTKY 100V 2A DO214AC
Schottky Diodes & Rectifiers 2A 100V SMA SCHOTTKY BARRIER RECTIFIER
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 962673-SSA210 | 2085-SSA210 | SSA210CT-ND | SSA210 | 46AC1906 | SSA210 | SSA210 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky 2A 100V Diode and Rectifier | Single Diodes | Schottky Rectifier, Single, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | |
| Package | DO-214AC, SMA | Reel | SMA; SMA | SMA; DO-214AC (SMA) | SMA | DO-214-2 | |
| VF | 0.8000 volts | 0.8000 volts | 0.8000 volts | ||||
| trr | 8.02 ns | ||||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||||
| RoHS Compliant | RoHS | RoHS |