DIODE STANDARD 600V 5A DPAK
Diode Standard 600V 5A Surface Mount DPAK
DIODE STANDARD 600V 5A DPAK
600 V, 5.0 A Ultrafast Rectifier, 2500-REEL Product overview: SSURHD8560W1T4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 5.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600 V, 5.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSURHD8560W1T4G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 795842-SSURHD8560W1T
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 5A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: -65°C ~ 175°C
Family Name: SSURHD8560W1
Categories: Discrete Semiconductor Products
Manufacturer Package: DPAK-3
Voltage - Forward (Vf) (Maximum) @ If: 2.7V @ 5A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): RFV5BM6STL; RFV5BM6S; RFV5BM6SFHTL; RFV5BM6SFH;
ECCN: EAR99
Country of Origin: Vietnam
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 600V 5A DPAK
DIODE GEN PURP 600V 5A DPAK
Schottky Diodes & Rectifiers 5 AMP 600V UL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers | Schottky Diodes |
| Product Number | 488-SSURHD8560W1T4GCT-ND | 280-SSURHD8560W1T4G | 795842-SSURHD8560W1T4G | SSURHD8560W1T4G | SSURHD8560W1T4G | SSURHD8560W1T4G |
| Product Name | Single Diodes | 600 V 5.0 A Diode and Rectifier | Diodes, Rectifiers - Single - SSURHD8560W1T4G | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | |||
| Diode Type | Standard | |||||
| VF | 2.7 volts | 2.7 volts | 2.7 volts | |||
| VR | 600 volts | 600 volts |