Diode Schottky 40V 5A Surface Mount DO-214AB (SMC)
Diode Schottky 40V 5A Surface Mount DO-214AB (SMC)
Diode Schottky 40V 5A Surface Mount DO-214AB (SMC)
Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 40V V(RRM), Silicon, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN Product overview: SSC54HE3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSC54HE3_A/H can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 720550-SSC54HE3_A/H
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 5A
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-214AB (SMC)
Manufacturer Package: DO-214AB, SMC
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: SSC54
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 490mV at 5A
Current - Reverse Leakage at Vr: 500μA at 40V
DIODE SCHOTTKY 40V 5A DO214AB
DIODE SCHOTTKY 40V 5A DO214AB
Schottky Diodes & Rectifiers 5.0 Amp 40 Volt 175A IFSM @ 8.3ms
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | SSC54HE3_A/HGITR-ND | 280-SSC54HE3_A/H | 720550-SSC54HE3_A/H | SSC54HE3_A/H | SSC54HE3_A/H | SSC54HE3_A/H |
| Product Name | Single Diodes | Schottky 5A 40V Diode and Rectifier | Diodes, Rectifiers - Single - SSC54HE3_A/H | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | |||
| Package | Tape and Reel | DO-214AB, SMC | DO-214AB-3 | |||
| RoHS Compliant | RoHS |