Manufacturer: Vishay
Win Source Part Number: 066056-SS5P4-E3/86A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 520mV @ 5A
Current - Reverse Leakage @ Vr: 250μA @ 40V
Operating Temperature - Junction: -55°C to 150°C
Family Name: SS5P4
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SS5P4HM3/87A; SS5P4HE3/86A; SS5P4HM3_A/H;
Introduction Date: September 17, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Schottky Diodes & Rectifiers 5.0 Amp 40 Volt Product overview: SS5P4-E3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS5P4-E3/86A can be used for catalog matching and distributor lookup.
Diode Schottky 40V 5A Surface Mount TO-277A (SMPC)
DIODE SCHOTTKY 40V 5A TO277A
DIODE SCHOTTKY 40V 5A TO277A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 066056-SS5P4-E3/86A | 280-SS5P4-E3/86A | SS5P4-E3/86A-ND | SS5P4-E3/86A | SS5P4-E3/86A |
| Product Name | Diodes, Rectifiers - Single - SS5P4-E3/86A | Schottky Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Life Cycle Stage | Obsolete(EOL) | Removed | |||
| Package | TO-277A (SMPC) | Tape and Reel | TO-277, 3-PowerDFN | ||
| VF | 0.5200 volts | 0.5200 volts | 0.5200 volts |