Vishay Intertechnology, Inc. Schottky 3A 100V Diode and Rectifier SS3H10-M3/9AT

Description
DIODE SCHOTTKY 3A 100V DO-214AB Product overview: SS3H10-M3/9AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3H10-M3/9AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 3A 100V DO-214AB Product overview: SS3H10-M3/9AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3H10-M3/9AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 3A 100V Diode and Rectifier - 280-SS3H10-M3/9AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 3A 100V Diode and Rectifier
280-SS3H10-M3/9AT
Schottky 3A 100V Diode and Rectifier 280-SS3H10-M3/9AT
DIODE SCHOTTKY 3A 100V DO-214AB Product overview: SS3H10-M3/9AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3H10-M3/9AT can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 3A 100V DO-214AB Product overview: SS3H10-M3/9AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3H10-M3/9AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281894-SS3H10-M3/9AT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281894-SS3H10-M3/9AT
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281894-SS3H10-M3/9AT
Win Source Part Number: 1281894-SS3H10-M3/9A T Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 800 mV @ 3 A Current - Reverse Leakage @ Vr: 20 µA @ 100 V Operating Temperature - Junction: -65°C ~ 175°C Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SS3H10-M3/9AT,SS3H10 -M3/9ATGICT,SS3H10-M 3/9ATGIDKR,SS3H10-M3 /9ATGITR Base Product Number: SS3H10

Win Source Part Number: 1281894-SS3H10-M3/9AT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 3 A
Current - Reverse Leakage @ Vr: 20 µA @ 100 V
Operating Temperature - Junction: -65°C ~ 175°C
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SS3H10-M3/9AT,SS3H10-M3/9ATGICT,SS3H10-M3/9ATGIDKR,SS3H10-M3/9ATGITR
Base Product Number: SS3H10

Buy Now Datasheet
Single Diodes - SS3H10-M3/9ATGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 3A Surface Mount DO-214AB (SMC)

Diode Schottky 100V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - SS3H10-M3/9ATGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 3A Surface Mount DO-214AB (SMC)

Diode Schottky 100V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - SS3H10-M3/9ATGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 3A Surface Mount DO-214AB (SMC)

Diode Schottky 100V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS3H10-M3/9AT
Schottky Diodes & Rectifiers SS3H10-M3/9AT
Schottky Diodes & Rectifiers 3A, 100V HIGH BARRIER SKY RECT

Schottky Diodes & Rectifiers 3A, 100V HIGH BARRIER SKY RECT

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS3H10-M3/9AT - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS3H10-M3/9AT
Discrete Semiconductor Products - Diodes - Rectifiers SS3H10-M3/9AT
DIODE SCHOTTKY 100V 3A DO214AB

DIODE SCHOTTKY 100V 3A DO214AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers
Product Number 280-SS3H10-M3/9AT 1281894-SS3H10-M3/9AT SS3H10-M3/9ATGITR-ND SS3H10-M3/9AT SS3H10-M3/9AT
Product Name Schottky 3A 100V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel DO-214AB, SMC DO-214AB
RoHS Compliant RoHS
IO 3 amps
Unlock Full Specs
to access all available technical data