Vishay Intertechnology, Inc. Single Diodes SSA33LHE3_A/I

Description
Diode Schottky 30V 3A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Schottky 30V 3A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SSA33LHE3_A/I-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SSA33LHE3_A/I-ND
Single Diodes SSA33LHE3_A/I-ND
Diode Schottky 30V 3A Surface Mount DO-214AC (SMA)

Diode Schottky 30V 3A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Schottky 30V 3A Diode and Rectifier - 280-SSA33LHE3_A/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 3A Diode and Rectifier
280-SSA33LHE3_A/I
Schottky 30V 3A Diode and Rectifier 280-SSA33LHE3_A/I
DIODE SCHOTTKY 30V 3A DO214AC Product overview: SSA33LHE3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSA33LHE3_A/I can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 3A DO214AC Product overview: SSA33LHE3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSA33LHE3_A/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281410-SSA33LHE3_A/I - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281410-SSA33LHE3_A/I
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281410-SSA33LHE3_A/I
Win Source Part Number: 1281410-SSA33LHE3_A/ I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 7,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 450 mV @ 3 A Current - Reverse Leakage @ Vr: 500 µA @ 30 V Operating Temperature - Junction: -65°C ~ 150°C Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SSA33

Win Source Part Number: 1281410-SSA33LHE3_A/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 7,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 450 mV @ 3 A
Current - Reverse Leakage @ Vr: 500 µA @ 30 V
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SSA33

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SSA33LHE3_A/I
Schottky Diodes & Rectifiers SSA33LHE3_A/I
Schottky Diodes & Rectifiers 30 Volt 3.0 Amp 75 AMP IFSM

Schottky Diodes & Rectifiers 30 Volt 3.0 Amp 75 AMP IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SSA33LHE3_A/I - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SSA33LHE3_A/I
Discrete Semiconductor Products - Diodes - Rectifiers SSA33LHE3_A/I
DIODE SCHOTTKY 30V 3A DO214AC

DIODE SCHOTTKY 30V 3A DO214AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number SSA33LHE3_A/I-ND 280-SSA33LHE3_A/I 1281410-SSA33LHE3_A/I SSA33LHE3_A/I SSA33LHE3_A/I
Product Name Single Diodes Schottky 30V 3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape and Reel DO-214AC, SMA SMA
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data