Win Source Part Number: 1282776-SS8P2CL-M3/8
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 6,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Voltage - Forward (Vf) (Max) @ If: 540 mV @ 4 A
Current - Reverse Leakage @ Vr: 300 µA @ 20 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 4A
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SS8P2
DIODE ARR SCHOTT 20V 4A TO277A Product overview: SS8P2CL-M3/87A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 4A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SS8P2CL-M3/87A can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 20V 4A Surface Mount TO-277, 3-PowerDFN
Schottky Diodes & Rectifiers 8.0 Amp 20 Volt
DIODE ARR SCHOTT 20V 4A TO277A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 1282776-SS8P2CL-M3/87A | 286-SS8P2CL-M3/87A | SS8P2CL-M3/87A-ND | SS8P2CL-M3/87A | SS8P2CL-M3/87A |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | 20V 4A Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | ||||
| VF | 0.5400 volts | 0.5400 volts | |||
| VR | 20 volts | ||||
| IR | 0.3000 mA | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |