Diode Schottky 40V 5A Surface Mount TO-277A (SMPC)
Schottky Diodes & Rectifiers 5.0 Amp 40 Volt Product overview: SS5P4-E3/87A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS5P4-E3/87A can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1259108-SS5P4-E3/87A
Packaging: Tape and Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 5A
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-277A (SMPC)
Status: Obsolete
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-277, 3-PowerDFN
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Family Part Number: SS5P4
Manufacturer Pack Quantity: 6,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 520mV at 5A
Current - Reverse Leakage at Vr: 250μA at 40V
DIODE SCHOTTKY 40V 5A TO277A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | SS5P4-E3/87A-ND | 280-SS5P4-E3/87A | 1259108-SS5P4-E3/87A | SS5P4-E3/87A |
| Product Name | Single Diodes | Schottky Diode and Rectifier | Diodes, Rectifiers - Single - SS5P4-E3/87A | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |
| Package | Tape and Reel | |||
| RoHS Compliant | RoHS |