Vishay Intertechnology, Inc. Schottky 20V 8A Diode and Rectifier SS8P2L-E3/86A

Description
DIODE SCHOTTKY 20V 8A TO277A Product overview: SS8P2L-E3/86A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS8P2L-E3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 20V 8A TO277A Product overview: SS8P2L-E3/86A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS8P2L-E3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 20V 8A Diode and Rectifier - 280-SS8P2L-E3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 8A Diode and Rectifier
280-SS8P2L-E3/86A
Schottky 20V 8A Diode and Rectifier 280-SS8P2L-E3/86A
DIODE SCHOTTKY 20V 8A TO277A Product overview: SS8P2L-E3/86A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS8P2L-E3/86A can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 8A TO277A Product overview: SS8P2L-E3/86A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS8P2L-E3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SS8P2L-E3/86AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 8A Surface Mount TO-277A (SMPC)

Diode Schottky 20V 8A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281227-SS8P2L-E3/86A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281227-SS8P2L-E3/86A
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281227-SS8P2L-E3/86A
Win Source Part Number: 1281227-SS8P2L-E3/86 A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 570 mV @ 8 A Current - Reverse Leakage @ Vr: 200 µA @ 30 V Capacitance @ Vr, F: 330pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SS8P2L-E3/86AGICT,SS 8P2L-E3/86AGIDKR,SS8 P2LE386A,SS8P2L-E3/8 6AGITR Base Product Number: SS8P2 Product Status: Obsolete

Win Source Part Number: 1281227-SS8P2L-E3/86A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 570 mV @ 8 A
Current - Reverse Leakage @ Vr: 200 µA @ 30 V
Capacitance @ Vr, F: 330pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SS8P2L-E3/86AGICT,SS8P2L-E3/86AGIDKR,SS8P2LE386A,SS8P2L-E3/86AGITR
Base Product Number: SS8P2
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS8P2L-E3/86A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS8P2L-E3/86A
Discrete Semiconductor Products - Diodes - Rectifiers SS8P2L-E3/86A
DIODE SCHOTTKY 20V 8A TO277A

DIODE SCHOTTKY 20V 8A TO277A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-SS8P2L-E3/86A SS8P2L-E3/86AGITR-ND 1281227-SS8P2L-E3/86A SS8P2L-E3/86A
Product Name Schottky 20V 8A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) TO-277, 3-PowerDFN
Unlock Full Specs
to access all available technical data