Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - SS5P6HM3/87A SS5P6HM3/87A

Description
Manufacturer: Vishay Win Source Part Number: 1102195-SS5P6HM3/87A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 690mV @ 5A Current - Reverse Leakage @ Vr: 150μA @ 60V Capacitance @ Vr, F: 200pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1102195-SS5P6HM3/87A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 690mV @ 5A Current - Reverse Leakage @ Vr: 150μA @ 60V Capacitance @ Vr, F: 200pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SS5P6HM3/87A - 1102195-SS5P6HM3/87A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS5P6HM3/87A
1102195-SS5P6HM3/87A
Diodes, Rectifiers - Single - SS5P6HM3/87A 1102195-SS5P6HM3/87A
Manufacturer: Vishay Win Source Part Number: 1102195-SS5P6HM3/87A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 690mV @ 5A Current - Reverse Leakage @ Vr: 150μA @ 60V Capacitance @ Vr, F: 200pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1102195-SS5P6HM3/87A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 690mV @ 5A
Current - Reverse Leakage @ Vr: 150μA @ 60V
Capacitance @ Vr, F: 200pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - SS5P6HM3/87A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS5P6HM3/87A-ND
Single Diodes SS5P6HM3/87A-ND
Diode Schottky 60V 5A Surface Mount TO-277A (SMPC)

Diode Schottky 60V 5A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Schottky 60V 5A Diode and Rectifier - 280-SS5P6HM3/87A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 5A Diode and Rectifier
280-SS5P6HM3/87A
Schottky 60V 5A Diode and Rectifier 280-SS5P6HM3/87A
DIODE SCHOTTKY 60V 5A TO277A Product overview: SS5P6HM3/87A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS5P6HM3/87A can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 5A TO277A Product overview: SS5P6HM3/87A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS5P6HM3/87A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS5P6HM3/87A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS5P6HM3/87A
Discrete Semiconductor Products - Diodes - Rectifiers SS5P6HM3/87A
DIODE SCHOTTKY 60V 5A TO277A

DIODE SCHOTTKY 60V 5A TO277A

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Rectifiers
Product Number 1102195-SS5P6HM3/87A SS5P6HM3/87A-ND 280-SS5P6HM3/87A SS5P6HM3/87A
Product Name Diodes, Rectifiers - Single - SS5P6HM3/87A Single Diodes Schottky 60V 5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-277A (SMPC) Tape & Reel (TR)
Unlock Full Specs
to access all available technical data