Vishay Intertechnology, Inc. Schottky 5A 100V 277A Diode and Rectifier SS5P10HM3_A/H

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 100V V(RRM), Silicon, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN Product overview: SS5P10HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 100V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 100V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS5P10HM3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 100V V(RRM), Silicon, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN Product overview: SS5P10HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 100V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 100V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS5P10HM3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 5A 100V 277A Diode and Rectifier - 280-SS5P10HM3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 5A 100V 277A Diode and Rectifier
280-SS5P10HM3_A/H
Schottky 5A 100V 277A Diode and Rectifier 280-SS5P10HM3_A/H
Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 100V V(RRM), Silicon, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN Product overview: SS5P10HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 100V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 100V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS5P10HM3_A/H can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 100V V(RRM), Silicon, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN Product overview: SS5P10HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 100V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 100V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS5P10HM3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SS5P10HM3_A/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 5A Surface Mount TO-277A (SMPC)

Diode Schottky 100V 5A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS5P10HM3_A/HGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 5A Surface Mount TO-277A (SMPC)

Diode Schottky 100V 5A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS5P10HM3_A/HGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 5A Surface Mount TO-277A (SMPC)

Diode Schottky 100V 5A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Diodes, Rectifiers - Single - SS5P10HM3_A/H - 804800-SS5P10HM3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS5P10HM3_A/H
804800-SS5P10HM3_A/H
Diodes, Rectifiers - Single - SS5P10HM3_A/H 804800-SS5P10HM3_A/H
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 804800-SS5P10HM3_A/H Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 5A Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: TO-277A (SMPC) Manufacturer Package: TO-277, 3-PowerDFN Voltage - DC Reverse (Vr) (Maximum): 100V Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 880mV at 5A Current - Reverse Leakage at Vr: 15μA at 100V Capacitance at Vr, F: 130pF at 4V, 1MHz

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 804800-SS5P10HM3_A/H
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 5A
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: TO-277A (SMPC)
Manufacturer Package: TO-277, 3-PowerDFN
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 880mV at 5A
Current - Reverse Leakage at Vr: 15μA at 100V
Capacitance at Vr, F: 130pF at 4V, 1MHz

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - SS5P10HM3_A/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS5P10HM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers SS5P10HM3_A/H
DIODE SCHOTTKY 100V 5A TO277A

DIODE SCHOTTKY 100V 5A TO277A

Supplier's Site
Diode Schottky 100V 5A 3-Pin TO-277A Plastic T/R - 884-SS5P10HM3_A/H - Utmel Electronic Limited
Hong Kong, China
Diode Schottky 100V 5A 3-Pin TO-277A Plastic T/R
884-SS5P10HM3_A/H
Diode Schottky 100V 5A 3-Pin TO-277A Plastic T/R 884-SS5P10HM3_A/H
Diode Schottky 100V 5A 3-Pin TO-277A Plastic T/R

Diode Schottky 100V 5A 3-Pin TO-277A Plastic T/R

Supplier's Site
Single Diodes - SS5P10HM3_A/H - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS5P10HM3_A/H
Single Diodes SS5P10HM3_A/H
DIODE SCHOTTKY 100V 5A TO277A

DIODE SCHOTTKY 100V 5A TO277A

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS5P10HM3_A/H
Schottky Diodes & Rectifiers SS5P10HM3_A/H
Schottky Diodes & Rectifiers 5A 100V SM Schottky Rect

Schottky Diodes & Rectifiers 5A 100V SM Schottky Rect

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 280-SS5P10HM3_A/H SS5P10HM3_A/HGIDKR-ND 804800-SS5P10HM3_A/H SS5P10HM3_A/H 884-SS5P10HM3_A/H SS5P10HM3_A/H SS5P10HM3_A/H
Product Name Schottky 5A 100V 277A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - SS5P10HM3_A/H Discrete Semiconductor Products - Diodes - Rectifiers Diode Schottky 100V 5A 3-Pin TO-277A Plastic T/R Single Diodes Schottky Diodes & Rectifiers
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
VF 0.8800 volts 0.8800 volts 0.8800 volts 0.8800 volts
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SP150S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 3.30E-4 to 5.00E-4 amps
View Details
Specs
Life Cycle Stage Active
VF 1.4 volts
View Details
Rectifier Diode - HRPF20 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 1 amps
IF 100 mA
trr 200 ns
View Details
 - BAS40/ZL,215 - Rochester Electronics
Nexperia B.V.
Specs
Package TO-236AB
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details