Manufacturer: Vishay
Win Source Part Number: 030845-SS3P4L-M3/86A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 470mV @ 3A
Current - Reverse Leakage @ Vr: 250μA @ 40V
Capacitance @ Vr, F: 280pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: SS3P4L
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): UPS340e3; UPS340; SBM340-F; UPS340E3/TR13;
Introduction Date: September 17, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
DIODE 3 A, 40 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: SS3P4L-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 40 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 40 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3P4L-M3/86A can be used for catalog matching and distributor lookup.
Diode Schottky 40V 3A Surface Mount TO-277A (SMPC)
Diode Schottky 40V 3A Surface Mount TO-277A (SMPC)
Diode Schottky 40V 3A Surface Mount TO-277A (SMPC)
Schottky Diodes & Rectifiers 3.0 Amp 40 Volt
DIODE SCHOTTKY 40V 3A TO277A
RECTIFIER, SCHOTTKY, SINGLE, 3A, 40V, TO-277A, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single
RECTIFIER, SCHOTTKY, SINGLE, 3A, 40V, TO-277A; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 030845-SS3P4L-M3/86A | 280-SS3P4L-M3/86A | SS3P4L-M3/86AGIDKR-ND | SS3P4L-M3/86A | SS3P4L-M3/86A | 24R7538 |
| Product Name | Diodes, Rectifiers - Single - SS3P4L-M3/86A | 3 A 40 V 277A Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Schottky, Single, 3A, 40V, To-277A, Full Reel; Repetitive Peak Reverse Voltage Vishay |
| Life Cycle Stage | Active | Active | ||||
| Package | TO-277A (SMPC) | Tape and Reel | TO-277A-3 | TO-277A | ||
| VF | 0.4700 volts | 0.4700 volts | 0.4700 volts | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |